Churod Americas, Inc. 400A High Voltage Direct Current Relay CHPV-S400

Description
400A High Voltage Direct Current Relay
Request a Quote
Description
400A High Voltage Direct Current Relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CHPV-S400 is a 400A high voltage DC relay for energy storage and solar applications, using ceramic brazing and hydrogen gas to ensure arc containment and stable low contact resistance. It supports 1500VDC switching with a 2000A breaking current at 1000VDC, and carries a resistive load rating of 400A continuously at 85°C. The coil operates at 12VDC or 24VDC, consuming 55W or 6W respectively, with a 1-form A auxiliary contact rated at 6VDC/100mA. Insulation resistance exceeds 1000MΩ at 1000VDC; dielectric strength between coil and contacts is 4.0kVAC. The relay operates from -40°C to 85°C, weighs approximately 900g, and mounts via M6 screws with 6-8 N·m torque in horizontal or vertical orientation. Contact and coil terminations use screw terminals and connector, respectively.

Datasheet Summary
Powered by GS/AI

The CHPV-S400 is a 400A high voltage DC relay for energy storage and solar applications, using ceramic brazing and hydrogen gas to ensure arc containment and stable low contact resistance. It supports 1500VDC switching with a 2000A breaking current at 1000VDC, and carries a resistive load rating of 400A continuously at 85°C. The coil operates at 12VDC or 24VDC, consuming 55W or 6W respectively, with a 1-form A auxiliary contact rated at 6VDC/100mA. Insulation resistance exceeds 1000MΩ at 1000VDC; dielectric strength between coil and contacts is 4.0kVAC. The relay operates from -40°C to 85°C, weighs approximately 900g, and mounts via M6 screws with 6-8 N·m torque in horizontal or vertical orientation. Contact and coil terminations use screw terminals and connector, respectively.

Suppliers

Company
Product
Description
Supplier Links
400A High Voltage Direct Current Relay - CHPV-S400 - Churod Americas, Inc.
Wayne, PA, United States
400A High Voltage Direct Current Relay
CHPV-S400
400A High Voltage Direct Current Relay CHPV-S400
400A High Voltage Direct Current Relay

400A High Voltage Direct Current Relay

Supplier's Site Datasheet

Technical Specifications

  Churod Americas, Inc.
Product Category High Voltage Relays
Product Number CHPV-S400
Product Name 400A High Voltage Direct Current Relay
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
DC Power 6 watts
Resistance 24 to 109 ohms
Unlock Full Specs
to access all available technical data

Similar Products

90A Photovoltaic Relay - CHAR-A90C Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 6 to 48 volts
View Details
20A HVDC Relay - CHDR1-20 - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details
60A High Voltage Direct Current Relay - CHEV-NA60 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
10A 300VDC Miniature Power Relay - CHI04 Series - Churod Americas, Inc.
Specs
Features Sealed Relay
Poles Single Pole (SP)
Throw Single Throw
View Details