Advantech DIN Rail Power Supply AC to DC 100-240V 480W 24V 96PSD-A480W24-MS

Description
DIN Rail Power Supply AC to DC 100-240V 480W 24V Input range 90 ~ 264 VAC / 127 ~ 370 VDC Built-in DC OK relay contact Power boost with 150% peak load Support OTP, OVP and SCP circuit protection High efficiency up to 94%
Request a Quote Datasheet
Description
DIN Rail Power Supply AC to DC 100-240V 480W 24V Input range 90 ~ 264 VAC / 127 ~ 370 VDC Built-in DC OK relay contact Power boost with 150% peak load Support OTP, OVP and SCP circuit protection High efficiency up to 94%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MS - Advantech
Cincinnati, OH, United States
DIN Rail Power Supply AC to DC 100-240V 480W 24V
96PSD-A480W24-MS
DIN Rail Power Supply AC to DC 100-240V 480W 24V 96PSD-A480W24-MS
DIN Rail Power Supply AC to DC 100-240V 480W 24V Input range 90 ~ 264 VAC / 127 ~ 370 VDC Built-in DC OK relay contact Power boost with 150% peak load Support OTP, OVP and SCP circuit protection High efficiency up to 94%

DIN Rail Power Supply AC to DC 100-240V 480W 24V

  • Input range 90 ~ 264 VAC / 127 ~ 370 VDC
  • Built-in DC OK relay contact
  • Power boost with 150% peak load
  • Support OTP, OVP and SCP circuit protection
  • High efficiency up to 94%
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Power Supplies
Product Number 96PSD-A480W24-MS
Product Name DIN Rail Power Supply AC to DC 100-240V 480W 24V
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
Regulatory Compliance CB/UL/TUV/CE/BSMI/UKCA
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 329871 - Radwell International
Specs
AC Output Voltage 240.0 volts
DC Output Voltage 12.0 volts
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-40-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.7 amps
View Details
Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C - 96PSA-A180WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details