In the Ex i version, the MODEX 8 x 4 to 20 mA module with 8 analogue inputs enables the supply and data logging of 8 analogue intrinsically safe two-wire transmitters. The input signal has 12-bit resolution and is transmitted with high interference resistance. The module is connected to the process control system via the PROFIBUS-DP. Coding rotary switches are available for addressing the module. Diagnostics data indicating the status of the outputs with respect to a disconnection or short-circuit can also be transmitted in addition to the user data. This is also displayed on the module itself using LEDs.
| BARTEC | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | profibus-interface-8-x-4-to-20-ma-in |
| Product Name | 8 x 4 to 20 mA in |
| Mounting Options | Universal Mounting Foot |