Keystone Electronics Corp. Turret Term Board 15294

Description
Part Number: 15294 # of Terminals: 50 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1509 Width: 2.500 [63.5] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15294 # of Terminals: 50 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1509 Width: 2.500 [63.5] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Turret terminal boards for printed circuit assembly, made of glass epoxy (GEE, MIL-I-24768/27, Type G-10) with a maximum temperature rating of 300°F (155°C), feature five scored sections for easy separation and mounting holes in each section. The 15294 variant has 50 terminals, is 13.125 inches (333.4 mm) long, 2.500 inches (63.5 mm) wide, and uses brass terminals with tin plating meeting ASTM-B16 and MIL-T-10727 specifications.

Datasheet Summary
Powered by GS/AI

Turret terminal boards for printed circuit assembly, made of glass epoxy (GEE, MIL-I-24768/27, Type G-10) with a maximum temperature rating of 300°F (155°C), feature five scored sections for easy separation and mounting holes in each section. The 15294 variant has 50 terminals, is 13.125 inches (333.4 mm) long, 2.500 inches (63.5 mm) wide, and uses brass terminals with tin plating meeting ASTM-B16 and MIL-T-10727 specifications.

Suppliers

Company
Product
Description
Supplier Links
Turret Term Board - 15294 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Turret Term Board
15294
Turret Term Board 15294
Part Number: 15294 # of Terminals: 50 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1509 Width: 2.500 [63.5] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15294

  • # of Terminals: 50
  • Length: 13.125
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1509
  • Width: 2.500 [63.5]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15294
Product Name Turret Term Board
Termination Options Turret - 1509
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15233 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Glass Epoxy
View Details
2 suppliers
Lug Terminal Strip-Standard - 806 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 2
View Details
Terminals - Screw Connectors - 36-7758-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminals - Screw Connectors - 36-1535-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Knurled
View Details