Weidmuller General Purpose Enclosures 9535470000

Description
Plastic housing, MPC (polycarbonate empt
Request a Quote
Description
Plastic housing, MPC (polycarbonate empt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2875566 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2875566
General Purpose Enclosures 2875566
Plastic housing, MPC (polycarbonate empt

Plastic housing, MPC (polycarbonate empt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2875566
Product Name General Purpose Enclosures
Length 9.84 inch (250 mm)
Width 3.94 inch (100 mm)
Depth 6.89 inch (175 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411FBFBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details