Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1411FBFBK

Description
Key Features: Two Versions: “1411” series - 0.04” thick aluminum (26 sizes) “1412” series - 20 gauge steel (8 sizes). Four self-tapping screws included. Features: Versions without mounting flanges are available in unfinished aluminum or smooth ASA 61 grey powder coat (Hammond color GY2) Versions with wall-mounting flanges are available in unfinished aluminum or smooth black powder coat (Hammond color BK2) Unpainted aluminum version is protected through manufacturing and shipping with a plastic film cover to ensure a high quality finish. Also doubles as a removable drilling template. Steel finished in ASA 61 grey baked powder paint (inside and out to prevent rust). Replacement screws 1421J6 (Pkg. of six (6), 6-32 Philips head screws). Photo Features: Unfinished aluminum versions have protective wrapping to maintain high quality finish. Standard versions are available unfinished or powder coated gray. Steel version available only in gray. Flanged aluminum versions available unfinished or powder coated in smooth black. Accessories Sheet Metal Screws
Request a Quote Datasheet
Description
Key Features: Two Versions: “1411” series - 0.04” thick aluminum (26 sizes) “1412” series - 20 gauge steel (8 sizes). Four self-tapping screws included. Features: Versions without mounting flanges are available in unfinished aluminum or smooth ASA 61 grey powder coat (Hammond color GY2) Versions with wall-mounting flanges are available in unfinished aluminum or smooth black powder coat (Hammond color BK2) Unpainted aluminum version is protected through manufacturing and shipping with a plastic film cover to ensure a high quality finish. Also doubles as a removable drilling template. Steel finished in ASA 61 grey baked powder paint (inside and out to prevent rust). Replacement screws 1421J6 (Pkg. of six (6), 6-32 Philips head screws). Photo Features: Unfinished aluminum versions have protective wrapping to maintain high quality finish. Standard versions are available unfinished or powder coated gray. Steel version available only in gray. Flanged aluminum versions available unfinished or powder coated in smooth black. Accessories Sheet Metal Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1411FBFBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1411FBFBK
Small Enclosures - General Purpose Metal 1411FBFBK
Key Features: Two Versions: “1411” series - 0.04” thick aluminum (26 sizes) “1412” series - 20 gauge steel (8 sizes). Four self-tapping screws included. Features: Versions without mounting flanges are available in unfinished aluminum or smooth ASA 61 grey powder coat (Hammond color GY2) Versions with wall-mounting flanges are available in unfinished aluminum or smooth black powder coat (Hammond color BK2) Unpainted aluminum version is protected through manufacturing and shipping with a plastic film cover to ensure a high quality finish. Also doubles as a removable drilling template. Steel finished in ASA 61 grey baked powder paint (inside and out to prevent rust). Replacement screws 1421J6 (Pkg. of six (6), 6-32 Philips head screws). Photo Features: Unfinished aluminum versions have protective wrapping to maintain high quality finish. Standard versions are available unfinished or powder coated gray. Steel version available only in gray. Flanged aluminum versions available unfinished or powder coated in smooth black. Accessories Sheet Metal Screws

Key Features:

Two Versions:

  • “1411” series - 0.04” thick aluminum (26 sizes)
  • “1412” series - 20 gauge steel (8 sizes).
  • Four self-tapping screws included.

Features:

  • Versions without mounting flanges are available in unfinished aluminum or smooth ASA 61 grey powder coat (Hammond color GY2)
  • Versions with wall-mounting flanges are available in unfinished aluminum or smooth black powder coat (Hammond color BK2)
  • Unpainted aluminum version is protected through manufacturing and shipping with a plastic film cover to ensure a high quality finish. Also doubles as a removable drilling template.
  • Steel finished in ASA 61 grey baked powder paint (inside and out to prevent rust).
  • Replacement screws 1421J6 (Pkg. of six (6), 6-32 Philips head screws).

Photo Features:


Unfinished aluminum versions have protective wrapping to maintain high quality finish.
Standard versions are available unfinished or powder coated gray. Steel version available only in gray.
Flanged aluminum versions available unfinished or powder coated in smooth black.

Accessories

  • Sheet Metal Screws
Supplier's Site
Enclosures, Boxes, & Cases - 1411FBFBK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1411FBFBK
Enclosures, Boxes, & Cases 1411FBFBK
UTILITY CASE 4.0 X 2.2 X 3.0

UTILITY CASE 4.0 X 2.2 X 3.0

Buy Now
Boxes - HM2542-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black U Shaped Pieces 4.000"" L x 2.300"" W (101.60mm x 58.42mm) X 3.020"" (76.71mm)"

"Box Metal, Aluminum Black U Shaped Pieces 4.000"" L x 2.300"" W (101.60mm x 58.42mm) X 3.020"" (76.71mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1411FBFBK 1411FBFBK HM2542-ND
Product Name Small Enclosures - General Purpose Metal Enclosures, Boxes, & Cases Boxes
Type Electronic and Instrument Enclosures Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418M12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Boxes - 164-1418H6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Small Enclosures - General Purpose Metal - 1411FBGBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4PHO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers