Weidmuller
Industrial, DIN Rail Power Supplies
2568990000
Description
PRO TOP1 240W 24V 10A F
Request a Quote
Email Supplier
Datasheet
Description
PRO TOP1 240W 24V 10A F
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
281-2568990000-ND |
|
Product Name
|
Industrial, DIN Rail Power Supplies |
|
Type
|
1
|
|
Features
|
Power Factor Correction
|
|
Operating Temperature
|
-25 to 70 C (-13 to 158 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Instrumentation, Furnace Powering
DC Output Power
1000 to 1.20E7 watts
View Details
Form Factor
Rack Mount
AC Output Voltage
0.0 to 360.0 volts
AC Output Current
0.0 to 40 amps
View Details
Operating Temperature
-25 to 70 C (-13 to 158 F)
DC Output Voltage
48.0 volts
DC Output Current
10 amps
View Details
Type
DC Power Supply; Medical Power Supply
Technology
Switching Power Supply
Applications
often used in medical, biotech, testing, and measurement environments.
View Details