Inductotherm Group Power Supply Unit VIP-I® Plus™

Description
Both our original VIP-I® Power Supply Units and the new VIP-I® Plus™ Power Supply Units are suitable for a wide variety of furnace sizes, alloys and offer metal casters reliability, efficiency and guaranteed melt rates in a compact and versatile package. VIP-I Plus Power Supply Units enhance our already proven VIP-I Power Supply Units and allow for even greater flexibility. VIP-I® Plus™ Power Supply Units offer the most advanced melting technology and are the leaders for their respective applications, which are based on the power rating required. While VIP-I® Power Supply Units are available in a wide range of power levels up to 750 kilowatts, VIP-I® Plus™ Power Supply Units can achieve power levels even higher. The units can be fully configured with a variety of options. Standard features include: advanced IGBT power components, husky copper bus bars, precise and responsive digital controls and informative diagnostics. In a standard configuration, these units also include an intelligent digital control board with fiber-optic clear signal processing and a touch-screen display for control and data entry.
Request a Quote
Description
Both our original VIP-I® Power Supply Units and the new VIP-I® Plus™ Power Supply Units are suitable for a wide variety of furnace sizes, alloys and offer metal casters reliability, efficiency and guaranteed melt rates in a compact and versatile package. VIP-I Plus Power Supply Units enhance our already proven VIP-I Power Supply Units and allow for even greater flexibility. VIP-I® Plus™ Power Supply Units offer the most advanced melting technology and are the leaders for their respective applications, which are based on the power rating required. While VIP-I® Power Supply Units are available in a wide range of power levels up to 750 kilowatts, VIP-I® Plus™ Power Supply Units can achieve power levels even higher. The units can be fully configured with a variety of options. Standard features include: advanced IGBT power components, husky copper bus bars, precise and responsive digital controls and informative diagnostics. In a standard configuration, these units also include an intelligent digital control board with fiber-optic clear signal processing and a touch-screen display for control and data entry.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supply Unit - VIP-I® Plus™ - Inductotherm Group
Rancocas, NJ, USA
Power Supply Unit
VIP-I® Plus™
Power Supply Unit VIP-I® Plus™
Both our original VIP-I® Power Supply Units and the new VIP-I® Plus™ Power Supply Units are suitable for a wide variety of furnace sizes, alloys and offer metal casters reliability, efficiency and guaranteed melt rates in a compact and versatile package. VIP-I Plus Power Supply Units enhance our already proven VIP-I Power Supply Units and allow for even greater flexibility. VIP-I® Plus™ Power Supply Units offer the most advanced melting technology and are the leaders for their respective applications, which are based on the power rating required. While VIP-I® Power Supply Units are available in a wide range of power levels up to 750 kilowatts, VIP-I® Plus™ Power Supply Units can achieve power levels even higher. The units can be fully configured with a variety of options. Standard features include: advanced IGBT power components, husky copper bus bars, precise and responsive digital controls and informative diagnostics. In a standard configuration, these units also include an intelligent digital control board with fiber-optic clear signal processing and a touch-screen display for control and data entry.

Both our original VIP-I® Power Supply Units and the new VIP-I® Plus™ Power Supply Units are suitable for a wide variety of furnace sizes, alloys and offer metal casters reliability, efficiency and guaranteed melt rates in a compact and versatile package. VIP-I Plus Power Supply Units enhance our already proven VIP-I Power Supply Units and allow for even greater flexibility.

VIP-I® Plus™ Power Supply Units offer the most advanced melting technology and are the leaders for their respective applications, which are based on the power rating required. While VIP-I® Power Supply Units are available in a wide range of power levels up to 750 kilowatts, VIP-I® Plus™ Power Supply Units can achieve power levels even higher. The units can be fully configured with a variety of options. Standard features include: advanced IGBT power components, husky copper bus bars, precise and responsive digital controls and informative diagnostics. In a standard configuration, these units also include an intelligent digital control board with fiber-optic clear signal processing and a touch-screen display for control and data entry.

Supplier's Site

Technical Specifications

  Inductotherm Group
Product Category Power Supplies
Product Number VIP-I® Plus™
Product Name Power Supply Unit
Applications Instrumentation, Furnace Powering
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details
Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Independent Frequency and Power - Statipower® IFP - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 700.0 volts
AC Output Current 650 to 8000 amps
View Details