Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1949100000

Description
TERM BLOCK PLUG 10POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-2617-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-2617-ND
Terminal Blocks - Headers, Plugs and Sockets 281-2617-ND
TERM BLOCK PLUG 10POS 5.08MM

TERM BLOCK PLUG 10POS 5.08MM

Buy Now Datasheet
Terminal Block Pluggable 10 Position, 26-12Awg; Pitch Spacing Weidmuller - 05P4476 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 10 Position, 26-12Awg; Pitch Spacing Weidmuller
05P4476
Terminal Block Pluggable 10 Position, 26-12Awg; Pitch Spacing Weidmuller 05P4476
TERMINAL BLOCK PLUGGABLE 10 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:10Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15.5A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 10 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:10Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2617-ND 05P4476
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 10 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.162 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2603 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details