Interpower Terminal Block for 3-Wire Cable 82010010

Description
NOTE: This is an Obsolete Part Terminal Block Part Number: 82010010 VDE Rated Current: 24A/EN60998; 16A/EN60598 VDE Voltage: 450V UR Rated Current: 30A UR Voltage: 250V CSA Rated Current: 25A CSA Voltage: 300V Max. Ambient Temp: 85°ºC Oper.Temp. Range: -35°ºC to +100°ºC Short Term Temp.: 160°ºC Material: Polyamide 6 Color: Natural Flammability: UL 94 V-2 Contact Material: Plated Brass Number of Cond.: 3 VDE Wire Size: 1.0mm° to 2.mm° UR Wire Size: 22AWG to 12AWG CSA Wire Size: 24AWG to 12AWG Wire Strip Length: 7-7.5mm Screw Size : M3 Torque: 0.5Nm Fixing Hole Dia.: 3.5mm Accessory: no REMARKS: Shatter-proof, asbestos and halogen free, corrosion-proof, resistant against weather, ozone, UV radiation, solvents, oils, and fats. For flexible, rigid, or solid conductors. EU REACH:SCIP number 4eb3189f-aa41-4d97-9 f59-5106ffde895aEU
Request a Quote Datasheet
Description
NOTE: This is an Obsolete Part Terminal Block Part Number: 82010010 VDE Rated Current: 24A/EN60998; 16A/EN60598 VDE Voltage: 450V UR Rated Current: 30A UR Voltage: 250V CSA Rated Current: 25A CSA Voltage: 300V Max. Ambient Temp: 85°ºC Oper.Temp. Range: -35°ºC to +100°ºC Short Term Temp.: 160°ºC Material: Polyamide 6 Color: Natural Flammability: UL 94 V-2 Contact Material: Plated Brass Number of Cond.: 3 VDE Wire Size: 1.0mm° to 2.mm° UR Wire Size: 22AWG to 12AWG CSA Wire Size: 24AWG to 12AWG Wire Strip Length: 7-7.5mm Screw Size : M3 Torque: 0.5Nm Fixing Hole Dia.: 3.5mm Accessory: no REMARKS: Shatter-proof, asbestos and halogen free, corrosion-proof, resistant against weather, ozone, UV radiation, solvents, oils, and fats. For flexible, rigid, or solid conductors. EU REACH:SCIP number 4eb3189f-aa41-4d97-9 f59-5106ffde895aEU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Oskaloosa, IA, United States
Terminal Block for 3-Wire Cable
82010010
Terminal Block for 3-Wire Cable 82010010
NOTE: This is an Obsolete Part Terminal Block Part Number: 82010010 VDE Rated Current: 24A/EN60998; 16A/EN60598 VDE Voltage: 450V UR Rated Current: 30A UR Voltage: 250V CSA Rated Current: 25A CSA Voltage: 300V Max. Ambient Temp: 85°ºC Oper.Temp. Range: -35°ºC to +100°ºC Short Term Temp.: 160°ºC Material: Polyamide 6 Color: Natural Flammability: UL 94 V-2 Contact Material: Plated Brass Number of Cond.: 3 VDE Wire Size: 1.0mm° to 2.mm° UR Wire Size: 22AWG to 12AWG CSA Wire Size: 24AWG to 12AWG Wire Strip Length: 7-7.5mm Screw Size : M3 Torque: 0.5Nm Fixing Hole Dia.: 3.5mm Accessory: no REMARKS: Shatter-proof, asbestos and halogen free, corrosion-proof, resistant against weather, ozone, UV radiation, solvents, oils, and fats. For flexible, rigid, or solid conductors. EU REACH:SCIP number 4eb3189f-aa41-4d97-9 f59-5106ffde895aEU

NOTE: This is an Obsolete Part

Terminal Block Part Number: 82010010

VDE Rated Current: 24A/EN60998; 16A/EN60598

VDE Voltage: 450V

UR Rated Current: 30A

UR Voltage: 250V

CSA Rated Current: 25A

CSA Voltage: 300V

Max. Ambient Temp: 85°ºC

Oper.Temp. Range: -35°ºC to +100°ºC

Short Term Temp.: 160°ºC

Material: Polyamide 6

Color: Natural

Flammability: UL 94 V-2

Contact Material: Plated Brass

Number of Cond.: 3

VDE Wire Size: 1.0mm° to 2.mm°

UR Wire Size: 22AWG to 12AWG

CSA Wire Size: 24AWG to 12AWG

Wire Strip Length: 7-7.5mm

Screw Size : M3

Torque: 0.5Nm

Fixing Hole Dia.: 3.5mm

Accessory: no

REMARKS: Shatter-proof, asbestos and halogen free, corrosion-proof, resistant against weather, ozone, UV radiation, solvents, oils, and fats. For flexible, rigid, or solid conductors. EU REACH:SCIP number 4eb3189f-aa41-4d97-9f59-5106ffde895aEU

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Terminal Blocks
Product Number 82010010
Product Name Terminal Block for 3-Wire Cable
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details