Keystone Electronics Corp. PBE Turret Terminal Board 15118

Description
Part Number: 15118 # of Terminals: 38 Length: 7.875 [200.0] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 2.000 [50.8] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15118 # of Terminals: 38 Length: 7.875 [200.0] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 2.000 [50.8] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PBE Turret Terminal Board, part number 15118, features 38 terminals and measures 7.875 inches in length and 2.000 inches in width. It is constructed from phenolic material, specifically Type XP, which is rated for a maximum temperature of 250°F (121°C). The terminal type is turret, designated as 1503. This product is designed for applications requiring reliable electrical connections and meets commercial and military specifications. It is important to note that this item is no longer a stocking product and is subject to availability and minimum order requirements.

Datasheet Summary
Powered by GS/AI

The PBE Turret Terminal Board, part number 15118, features 38 terminals and measures 7.875 inches in length and 2.000 inches in width. It is constructed from phenolic material, specifically Type XP, which is rated for a maximum temperature of 250°F (121°C). The terminal type is turret, designated as 1503. This product is designed for applications requiring reliable electrical connections and meets commercial and military specifications. It is important to note that this item is no longer a stocking product and is subject to availability and minimum order requirements.

Suppliers

Company
Product
Description
Supplier Links
PBE Turret Terminal Board - 15118 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PBE Turret Terminal Board
15118
PBE Turret Terminal Board 15118
Part Number: 15118 # of Terminals: 38 Length: 7.875 [200.0] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 2.000 [50.8] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15118

  • # of Terminals: 38
  • Length: 7.875 [200.0]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1503
  • Width: 2.000 [50.8]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15118
Product Name PBE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7695-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Turret Term Board - 15042 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 50
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7761-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminals - Screw Connectors - 36-7759-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details