The Terminal Block Pluggable, part number 05P4056, is a 4-position connector designed for wire sizes ranging from 30 AWG to 12 AWG, with a maximum conductor area of 4 mm². It features a pitch spacing of 5.08 mm and utilizes a clamping yoke connection method. The rated current capacity is 23 A at 20°C and 21 A at 40°C, with a rated voltage of 400 V according to IEC standards. The product is constructed from PBT insulating material and is black in color, complying with UL 94 V-0 flammability standards. It is suitable for a wide operating temperature range from -50°C to 100°C and is designed to be touch-safe. The connectors can be coded for identification and are delivered with open clamping yokes for ease of use. This terminal block is packaged in boxes containing 90 pieces.
BLZP 5.08HC/04/180 SN BK BX
TERM BLOCK PLUG 4POS STR 5.08MM
TERMINAL BLOCK PLUGGABLE, 4 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions
| RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1767794 | 1767749 | 1943830000 | 281-2598-ND | 05P4056 |
| Product Name | Pluggable Terminal Blocks | Pluggable Terminal Blocks | BLZP 5.08HC/04/180 SN BK BX | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block Pluggable, 4 Position, 26-12Awg; Pitch Spacing Weidmuller |
| Mounting Options | PCB; Through hole | PCB; Through hole | Free Hanging (In-Line) | ||
| Termination Options | Screw Clamp; Screw | Screw Clamp; Screw | Screw Clamp | ||
| Features | Terminal Plug | Terminal Plug | Terminal Plug; Retention Latches (Non-Wire Side) | ||
| Approvals | RoHS Compliant | RoHS Compliant | RoHS Compliant | ||
| # of Contacts | 4 | 4 | 4 |