Keystone Electronics Corp. PBE Turret Terminal Board 603-9

Description
Part Number: 603-9 # of Terminals: 9 Length: 4.125 [104.8] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 603-9 # of Terminals: 9 Length: 4.125 [104.8] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

603-9 is a PBE turret terminal board with nine terminals, 4.125 inches (104.8 mm) in length, and a width of 0.500 inches (12.7 mm). The board material is paper base electrical, MIL-1-24768/20, Type XP natural, rated for a maximum temperature of 250°F (121°C). Terminals are brass, ASTM-B16, with tin plating per MIL-T-10727. The terminal spacing is 0.500 inches (12.7 mm) between centers. Mounting holes are present at both ends, with terminals staked in all intermediate holes. Hole diameter is 0.120 inches (3.1 mm).

Datasheet Summary
Powered by GS/AI

603-9 is a PBE turret terminal board with nine terminals, 4.125 inches (104.8 mm) in length, and a width of 0.500 inches (12.7 mm). The board material is paper base electrical, MIL-1-24768/20, Type XP natural, rated for a maximum temperature of 250°F (121°C). Terminals are brass, ASTM-B16, with tin plating per MIL-T-10727. The terminal spacing is 0.500 inches (12.7 mm) between centers. Mounting holes are present at both ends, with terminals staked in all intermediate holes. Hole diameter is 0.120 inches (3.1 mm).

Suppliers

Company
Product
Description
Supplier Links
PBE Turret Terminal Board - 603-9 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PBE Turret Terminal Board
603-9
PBE Turret Terminal Board 603-9
Part Number: 603-9 # of Terminals: 9 Length: 4.125 [104.8] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 603-9

  • # of Terminals: 9
  • Length: 4.125 [104.8]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1503
  • Width: .500 [12.7]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 603-9
Product Name PBE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15116 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 10
Body Material Phenolic, XP
View Details
Turret Term Board - 15076 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 50
Body Material Phenolic, XP
View Details
Miniature Turret Term Board - 15288 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1583
# of Contacts 50
Body Material Glass Epoxy
View Details
PBE Turret Terminal Board - 609-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 1
Body Material Phenolic, XP
View Details