Weidmuller Terminal Blocks - Din Rail, Channel 1880420000

Description
CONN TERM BLK DISCONN 10-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 10-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4850-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4850-ND
Terminal Blocks - Din Rail, Channel 281-4850-ND
CONN TERM BLK DISCONN 10-30AWG

CONN TERM BLK DISCONN 10-30AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 8239543 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8239543
DIN Rail Terminal Blocks 8239543
Weidmüller 1880420000

Weidmüller 1880420000

Supplier's Site
Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Weidmuller - 21M1877 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Weidmuller
21M1877
Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Weidmuller 21M1877
TERMINAL BLOCK, FUSED, 2POS, 10AWG; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:150V; Product Range:W Series RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 2POS, 10AWG; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:150V; Product Range:W Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-4850-ND 8239543 21M1877
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Fused, 2Pos, 10Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp Screw Clamp; Screw
Features Diode
Approvals RoHS Compliant RoHS Compliant
Terminal Block Type Single Feed Through
North American 10 to 30 AWG 30 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

High and Medium-Power Terminal Blocks - HP-ATH-255-3-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blk/Strip Wiring Dev - 120536078 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Tab Connection
View Details