Push-in Terminals to Easily
Complete Connections.
PCB Terminal Blocks
with 2.54mm Pitch.
TERM BLK 6POS TOP ENT 2.54MM SMD
TERM BLK 6POS TOP ENT 2.54MM SMD
Fixed Terminal Blocks PCB Terminal Block Dir Board Mnt, Vert
| Aratas America LLC | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | XW4L-06A1-V1 | Z5639TR-ND | XW4L-06A1-V1 |
| Product Name | XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch | Terminal Blocks - Wire to Board | Fixed Terminal Blocks |
| Mounting Options | PCB | PCB | |
| # of Contacts | 6 | 6 | 6 |
| Contacts Pitch | 2.54 mm (0.10 inches) | 2.54 mm (0.10 inches) | 2.54 mm (0.10 inches) |
| Voltage Rating | 160 volts | ||
| Current Rating | 6 amps |