WAGO Double-deck terminal block - Ground terminal block - Through terminal block 2002-2247

Description
Double-deck terminal block; Ground conductor/through terminal block; 2.5 mm²; PE/N; suitable for Ex e II applications; with marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
Double-deck terminal block; Ground conductor/through terminal block; 2.5 mm²; PE/N; suitable for Ex e II applications; with marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2247 - WAGO
Germantown, WI, United States
Double-deck terminal block - Ground terminal block - Through terminal block
2002-2247
Double-deck terminal block - Ground terminal block - Through terminal block 2002-2247
Double-deck terminal block; Ground conductor/through terminal block; 2.5 mm²; PE/N; suitable for Ex e II applications; with marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray

Double-deck terminal block; Ground conductor/through terminal block; 2.5 mm²; PE/N; suitable for Ex e II applications; with marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 2788278 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788278
DIN Rail Terminal Blocks 2788278
WAGO 2002-2247

WAGO 2002-2247

Supplier's Site
DIN Rail Terminal Blocks - 2788277 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788277
DIN Rail Terminal Blocks 2788277
WAGO 2002-2247

WAGO 2002-2247

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-2002-2247-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-2247-ND
Terminal Blocks - Din Rail, Channel 2946-2002-2247-ND
DOUBLE-DECK TERMINAL BLOCK; GROU

DOUBLE-DECK TERMINAL BLOCK; GROU

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11177677 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11177677
Terminal Blk/Strip Wiring Dev 11177677
TOPJOB®S DOUBLE-DECK TERMINAL BLOCK, GROUND/THROUGH (PE/N); WITH MARKER CARRIER; RAIL MOUNT; 2-CONDUCTOR; 5.2 MM WIDE; GRAY. FREE 2 YEAR RADWELL WARRANTY

TOPJOB®S DOUBLE-DECK TERMINAL BLOCK, GROUND/THROUGH (PE/N); WITH MARKER CARRIER; RAIL MOUNT; 2-CONDUCTOR; 5.2 MM WIDE; GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-2247 2788278 2946-2002-2247-ND 11177677
Product Name Double-deck terminal block - Ground terminal block - Through terminal block DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Ground Circuit Terminal
Voltage Rating 440 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triple-deck terminal block - Through terminal block - 2000-3238 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Carrier terminal block for modules and plugs - 2002-1661/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-7645-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers