Weidmuller Tb, Wire To Brd, 12Pos, 14Awg; Pitch Spacing Weidmuller 1845110000

Description
TB, WIRE TO BRD, 12POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:12Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 12POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:12Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 12Pos, 14Awg; Pitch Spacing Weidmuller - 72Y7249 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 12Pos, 14Awg; Pitch Spacing Weidmuller
72Y7249
Tb, Wire To Brd, 12Pos, 14Awg; Pitch Spacing Weidmuller 72Y7249
TB, WIRE TO BRD, 12POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:12Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 12POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:12Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 72Y7249
Product Name Tb, Wire To Brd, 12Pos, 14Awg; Pitch Spacing Weidmuller
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7779-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit
Features Screw not Included
View Details
3 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-05A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminal Blocks - 29.155 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers