Keystone Electronics Corp. PBE Turret Terminal Board 604-5

Description
Part Number: 604-5 # of Terminals: 5 Length: 2.625 [66.7] Material: Phenolic, XP Terminal Type: Turret - 1545 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 604-5 # of Terminals: 5 Length: 2.625 [66.7] Material: Phenolic, XP Terminal Type: Turret - 1545 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 604-5 is a turret terminal board with 5 terminals, a length of 2.625 in (66.7 mm), and a width of 0.500 in (12.7 mm), constructed from paper base electrical material (PBE) meeting MIL-1-24768/20, Type XP natural, rated for a maximum temperature of 250°F (121°C). Terminals are brass conforming to ASTM-B16 with tin plating per MIL-T-10727. The board has mounting holes with a 0.120 in (3.1 mm) diameter and features terminals staked in all holes except the end mounting holes.

Datasheet Summary
Powered by GS/AI

The 604-5 is a turret terminal board with 5 terminals, a length of 2.625 in (66.7 mm), and a width of 0.500 in (12.7 mm), constructed from paper base electrical material (PBE) meeting MIL-1-24768/20, Type XP natural, rated for a maximum temperature of 250°F (121°C). Terminals are brass conforming to ASTM-B16 with tin plating per MIL-T-10727. The board has mounting holes with a 0.120 in (3.1 mm) diameter and features terminals staked in all holes except the end mounting holes.

Suppliers

Company
Product
Description
Supplier Links
PBE Turret Terminal Board - 604-5 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PBE Turret Terminal Board
604-5
PBE Turret Terminal Board 604-5
Part Number: 604-5 # of Terminals: 5 Length: 2.625 [66.7] Material: Phenolic, XP Terminal Type: Turret - 1545 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 604-5

  • # of Terminals: 5
  • Length: 2.625 [66.7]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1545
  • Width: .500 [12.7]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 604-5
Product Name PBE Turret Terminal Board
Termination Options Turret - 1545
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1251-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Quick Connect (0.250"), Solder Holes
View Details
Terminals - Screw Connectors - 36-7698-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Lug Terminal Strip-Standard - 806 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 2
View Details
Turret Term Board - 15242 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 50
Body Material Glass Epoxy
View Details