Keystone Electronics Corp. Terminal Strip Insulator, 8 position 4404

Description
Part Number: 4404 Length: 3.750 [95.3] Material: Fibre Style: Insulating Type: Terminal Strip Width: .500 [12.7]
Request a Quote
Description
Part Number: 4404 Length: 3.750 [95.3] Material: Fibre Style: Insulating Type: Terminal Strip Width: .500 [12.7]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Terminal strip insulator for 8 positions, with a length of 3.750 in (95.3 mm) and a width of 0.500 in (12.7 mm), made of fiberglass, rated for continuous operation at 300°F (155°C), with brass terminals and a backing strip of fiber. Mounting hole centers are spaced at 3.375 in (85.7 mm).

Datasheet Summary
Powered by GS/AI

Terminal strip insulator for 8 positions, with a length of 3.750 in (95.3 mm) and a width of 0.500 in (12.7 mm), made of fiberglass, rated for continuous operation at 300°F (155°C), with brass terminals and a backing strip of fiber. Mounting hole centers are spaced at 3.375 in (85.7 mm).

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip Insulator, 8 position - 4404 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Terminal Strip Insulator, 8 position
4404
Terminal Strip Insulator, 8 position 4404
Part Number: 4404 Length: 3.750 [95.3] Material: Fibre Style: Insulating Type: Terminal Strip Width: .500 [12.7]

Part Number: 4404

  • Length: 3.750 [95.3]
  • Material: Fibre
  • Style: Insulating
  • Type: Terminal Strip
  • Width: .500 [12.7]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 4404
Product Name Terminal Strip Insulator, 8 position
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7690-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7701-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminals - Screw Connectors - 36-7759-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Miniature Turret Term Board - 15226 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1526
# of Contacts 50
Body Material Glass Epoxy
View Details