Weidmuller Terminal Block, Wire To Brd, 9Pos, 14Awg; Pitch Spacing Weidmuller 1234610000

Description
TERMINAL BLOCK, WIRE TO BRD, 9POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:9Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:600V;RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 9POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:9Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:600V;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 9Pos, 14Awg; Pitch Spacing Weidmuller - 72Y7105 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 9Pos, 14Awg; Pitch Spacing Weidmuller
72Y7105
Terminal Block, Wire To Brd, 9Pos, 14Awg; Pitch Spacing Weidmuller 72Y7105
TERMINAL BLOCK, WIRE TO BRD, 9POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:9Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:600V;RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 9POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:9Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:600V;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 72Y7105
Product Name Terminal Block, Wire To Brd, 9Pos, 14Awg; Pitch Spacing Weidmuller
North American 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Type 94.72 - Screw terminal (Plate clamp) socket - 9472 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details