Keystone Electronics Corp. GEE Turret Terminal Board 15315

Description
Part Number: 15315 # of Terminals: 66 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15315 # of Terminals: 66 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15315 is a glass epoxy turret terminal board with 33 terminals, measuring 13.125 inches (333.4 mm) in length and 1.500 inches (38.1 mm) in width, designed for high-temperature applications up to 300°F (155°C) per MIL-I-24768/27, Type G-10. Terminals are brass with tin plating per MIL-T-10727. The board is un-scored and features staked terminals in all holes except mounting holes.

Datasheet Summary
Powered by GS/AI

The 15315 is a glass epoxy turret terminal board with 33 terminals, measuring 13.125 inches (333.4 mm) in length and 1.500 inches (38.1 mm) in width, designed for high-temperature applications up to 300°F (155°C) per MIL-I-24768/27, Type G-10. Terminals are brass with tin plating per MIL-T-10727. The board is un-scored and features staked terminals in all holes except mounting holes.

Suppliers

Company
Product
Description
Supplier Links
GEE Turret Terminal Board - 15315 - Keystone Electronics Corp.
New Hyde Park, NY, USA
GEE Turret Terminal Board
15315
GEE Turret Terminal Board 15315
Part Number: 15315 # of Terminals: 66 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15315

  • # of Terminals: 66
  • Length: 13.125
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1503
  • Width: 1.500 [38.1]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15315
Product Name GEE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15125 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 66
Body Material Phenolic, XP
View Details
Miniature Turret Term Board - 15097 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1559
# of Contacts 25
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7758-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminals - Screw Connectors - 36-1217-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Tabs
Features Quick Connect (0.250"), Solder Holes
View Details