Low-cost DC power suitable for driving loads such as lamps, relays and small motors is provided by these unregulated power supplies. All components are generously derated, assuring a long and trouble-free life; built-in fusing prevents damage due to prolonged overloading or short circuits. They are housed in extruded aluminum cases which can be mounted in any position.
Acopian Power Supplies | |
---|---|
Product Category | Power Supplies |
Product Name | Gold Box - Unregulated Power Supplies, Single Output |
Type | DC Power Supply; AC/DC Converter |
Form Factor | DIN Rail; Wall Mount |
Applications | Instrumentation |
Operating Temperature | -10 to 65 C (14 to 149 F) |
DC Output Voltage | 4.0 to 1000.0 volts |