Voltage Multipliers, Inc. CRT Power Supply CRS110G50

Description
6kV to 18kV Adjustable Output Voltage • 0 – 550uA Adjustable Anode Current CRS power supplies were designed specifically for use with CRT displays. CRTs are still around, and VMI is one of the few sources for CRT power supplies. Two models available – CRS 6kV-18kV with wire lead.
Request a Quote
Description
6kV to 18kV Adjustable Output Voltage • 0 – 550uA Adjustable Anode Current CRS power supplies were designed specifically for use with CRT displays. CRTs are still around, and VMI is one of the few sources for CRT power supplies. Two models available – CRS 6kV-18kV with wire lead.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRS110G50 is a CRT power supply providing an adjustable anode output voltage of 6 to 11 kVDC and a G2 output voltage of 200 to 500 VDC, with anode current up to 550 µA and G2 current up to 50 µA. It operates from a +24 VDC ±10% input, features less than 1% peak-to-peak ripple on both outputs, and maintains less than 0.1% load regulation. The unit includes arc and short circuit protection, and operates at ambient temperatures from 0°C to +50°C with storage from -40°C to +85°C. The package dimensions and interface pin assignments are provided but not quantified in usable values.

Datasheet Summary
Powered by GS/AI

The CRS110G50 is a CRT power supply providing an adjustable anode output voltage of 6 to 11 kVDC and a G2 output voltage of 200 to 500 VDC, with anode current up to 550 µA and G2 current up to 50 µA. It operates from a +24 VDC ±10% input, features less than 1% peak-to-peak ripple on both outputs, and maintains less than 0.1% load regulation. The unit includes arc and short circuit protection, and operates at ambient temperatures from 0°C to +50°C with storage from -40°C to +85°C. The package dimensions and interface pin assignments are provided but not quantified in usable values.

Suppliers

Company
Product
Description
Supplier Links
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Visalia, CA, United States
CRT Power Supply
CRS110G50
CRT Power Supply CRS110G50
6kV to 18kV Adjustable Output Voltage • 0 – 550uA Adjustable Anode Current CRS power supplies were designed specifically for use with CRT displays. CRTs are still around, and VMI is one of the few sources for CRT power supplies. Two models available – CRS 6kV-18kV with wire lead.

6kV to 18kV Adjustable Output Voltage • 0 – 550uA Adjustable Anode Current

CRS power supplies were designed specifically for use with CRT displays. CRTs are still around, and VMI is one of the few sources for CRT power supplies.

Two models available – CRS 6kV-18kV with wire lead.

Supplier's Site Datasheet

Technical Specifications

  Voltage Multipliers, Inc.
Product Category Power Supplies
Product Number CRS110G50
Product Name CRT Power Supply
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
DC Output Voltage 6000.0 to 18000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details