Weidmuller Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 1128311001

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Coil Voltage: 6VAC Contact Form: Stamped Contact Rating (Current): 7A Switching Voltage: 150VDC - Max Coil Current: 200mA Coil Type: Non Latching Features: Linear Voltage Regulator IC Positive Adjustable Output 500mA 8-SON (3x3) Termination Style: Solder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Coil Voltage: 6VAC Contact Form: Stamped Contact Rating (Current): 7A Switching Voltage: 150VDC - Max Coil Current: 200mA Coil Type: Non Latching Features: Linear Voltage Regulator IC Positive Adjustable Output 500mA 8-SON (3x3) Termination Style: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Coil Voltage: 6VAC Contact Form: Stamped Contact Rating (Current): 7A Switching Voltage: 150VDC - Max Coil Current: 200mA Coil Type: Non Latching Features: Linear Voltage Regulator IC Positive Adjustable Output 500mA 8-SON (3x3) Termination Style: Solder

Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Packaging: Bulk
Part Status: Obsolete
Mounting Type: Fixed
Coil Voltage: 6VAC
Contact Form: Stamped
Contact Rating (Current): 7A
Switching Voltage: 150VDC - Max
Coil Current: 200mA
Coil Type: Non Latching
Features: Linear Voltage Regulator IC Positive Adjustable Output 500mA 8-SON (3x3)
Termination Style: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Unlock Full Specs
to access all available technical data

Similar Products

Current transducer 1200A RMS - 1-CTM1200ID - Hottinger Brüel & Kjær A/S
Specs
Technology Fluxgate
Current 1500 amps
View Details
Current Sensors - 620-CT110PDV-ID6CT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Mounting / Configuration 6-TDFN Exposed Pad
Electrical Output Voltage; Outputs an analog current signal
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Current sensor with bus connection - 789-621 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers