Weidmuller Terminal Block, Pluggable, 3Pos, 8Awg; Pitch Spacing Weidmuller 1080570000

Description
TERMINAL BLOCK, PLUGGABLE, 3POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:3Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Push In; Rated Current:38A; Rated Voltage:1kV; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 3POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:3Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Push In; Rated Current:38A; Rated Voltage:1kV; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 3Pos, 8Awg; Pitch Spacing Weidmuller - 61AC8633 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 8Awg; Pitch Spacing Weidmuller
61AC8633
Terminal Block, Pluggable, 3Pos, 8Awg; Pitch Spacing Weidmuller 61AC8633
TERMINAL BLOCK, PLUGGABLE, 3POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:3Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Push In; Rated Current:38A; Rated Voltage:1kV; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 8AWG; Pitch Spacing:7.62mm; No. of Positions:3Ways; Wire Size (AWG):24AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Push In; Rated Current:38A; Rated Voltage:1kV; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 61AC8633
Product Name Terminal Block, Pluggable, 3Pos, 8Awg; Pitch Spacing Weidmuller
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2849.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Through terminal block - 2002-6303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details