Keystone Electronics Corp. Turret Term Board 15074

Description
Part Number: 15074 # of Terminals: 50 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1507 Width: 2.500 [63.5] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15074 # of Terminals: 50 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1507 Width: 2.500 [63.5] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Turret terminal boards for PCB mounting, with five scored sections for easy separation and mounting holes in each section. The part 15074 is a 50-terminal board measuring 2.500 inches by 1.500 inches (63.5 mm by 38.1 mm), constructed from paper base electrical (PBE) material compliant with MIL-M-24768/20, Type XP, rated to a maximum temperature of 250°F (121°C), with brass terminals tin-plated to MIL-T-10727.

Datasheet Summary
Powered by GS/AI

Turret terminal boards for PCB mounting, with five scored sections for easy separation and mounting holes in each section. The part 15074 is a 50-terminal board measuring 2.500 inches by 1.500 inches (63.5 mm by 38.1 mm), constructed from paper base electrical (PBE) material compliant with MIL-M-24768/20, Type XP, rated to a maximum temperature of 250°F (121°C), with brass terminals tin-plated to MIL-T-10727.

Suppliers

Company
Product
Description
Supplier Links
Turret Term Board - 15074 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Turret Term Board
15074
Turret Term Board 15074
Part Number: 15074 # of Terminals: 50 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1507 Width: 2.500 [63.5] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15074

  • # of Terminals: 50
  • Length: 13.125
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1507
  • Width: 2.500 [63.5]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15074
Product Name Turret Term Board
Termination Options Turret - 1507
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7701-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Miniature Turret Term Board - 15067 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1574
# of Contacts 25
Body Material Phenolic, XP
View Details
PBE Turret Terminal Board - 603-9 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 9
Body Material Phenolic, XP
View Details
Miniature Turret Term Board - 15253 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1533
# of Contacts 25
Body Material Glass Epoxy
View Details