Beswick Engineering Co., Inc. Single Shut Off, Ultra Miniature Quick Disconnect - External Pin QM3E_External

Description
External end of the Beswick QM3 series ultra miniature M3 quick disconnect. Internal end will shut off when disconnected. The QM3 series is a great fit for applications with limited space or weight requirements. Max Pressure Rating: 250 psig while connected. Take caution when disconnecting lines under pressure since the external pin has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Material: 303 Stainless Steel. Features Snap connection and releasing sleeve disconnection. Internal half (QM3I) shuts off when disconnected. QM3E half must be paired with a QM3I half for a complete quick disconnect assembly.
Request a Quote
Description
External end of the Beswick QM3 series ultra miniature M3 quick disconnect. Internal end will shut off when disconnected. The QM3 series is a great fit for applications with limited space or weight requirements. Max Pressure Rating: 250 psig while connected. Take caution when disconnecting lines under pressure since the external pin has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Material: 303 Stainless Steel. Features Snap connection and releasing sleeve disconnection. Internal half (QM3I) shuts off when disconnected. QM3E half must be paired with a QM3I half for a complete quick disconnect assembly.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Shut Off, Ultra Miniature Quick Disconnect - External Pin - QM3E_External - Beswick Engineering Co., Inc.
Greenland, NH, United States
Single Shut Off, Ultra Miniature Quick Disconnect - External Pin
QM3E_External
Single Shut Off, Ultra Miniature Quick Disconnect - External Pin QM3E_External
External end of the Beswick QM3 series ultra miniature M3 quick disconnect. Internal end will shut off when disconnected. The QM3 series is a great fit for applications with limited space or weight requirements. Max Pressure Rating: 250 psig while connected. Take caution when disconnecting lines under pressure since the external pin has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Material: 303 Stainless Steel. Features Snap connection and releasing sleeve disconnection. Internal half (QM3I) shuts off when disconnected. QM3E half must be paired with a QM3I half for a complete quick disconnect assembly.

External end of the Beswick QM3 series ultra miniature M3 quick disconnect. Internal end will shut off when disconnected. The QM3 series is a great fit for applications with limited space or weight requirements. Max Pressure Rating: 250 psig while connected. Take caution when disconnecting lines under pressure since the external pin has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Material: 303 Stainless Steel. Features Snap connection and releasing sleeve disconnection. Internal half (QM3I) shuts off when disconnected. QM3E half must be paired with a QM3I half for a complete quick disconnect assembly.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number QM3E_External
Product Name Single Shut Off, Ultra Miniature Quick Disconnect - External Pin
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Barb Fitting Tubing Union Straight - MHU - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Union Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
10-32 Thread to Barbs, Ultra-Miniature Fixed Position Reducer Tee - MTAS_Reducer - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting; Reducer Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Brass
View Details
Straight Threaded Flare Fittings - MFM - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Flare Connection
Material Stainless; 316 Stainless Steel
View Details
Double Shut Off, Dry Break, Non-Latching Quick Disconnect - Internal Pin - QDINL_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel, [A3] - 303 Stainless Steel w/ Low Friction Spindle, [6] - 316 Stainless Steel
View Details