The hose/gauge bulkhead adaptor makes it convenient for you to “solid mount” a pressure gauge to a console or bulkhead. The microbore hose assembly conveniently screws onto the bulkhead adaptor. The male bulkhead side has a M16x2 connection. Specifications:
Material: Steel
Maximum Working Pressure: 9137 PSI (630 bar)
Connect Under Pressure: 5800 PSI (400 bar)
Temperature Rating: -4 to +212˚F (-20 to +100˚C)
Media: Suitable for hydraulic oils and other mineral based fluids
The hose/gauge bulkhead adaptor makes it convenient for you to “solid mount” a pressure gauge to a console or bulkhead. The microbore hose assembly conveniently screws onto the bulkhead adaptor. The male bulkhead side has a M16x2 connection.
Specifications:
- Material: Steel
- Maximum Working Pressure: 9137 PSI (630 bar)
- Connect Under Pressure: 5800 PSI (400 bar)
- Temperature Rating: -4 to +212˚F (-20 to +100˚C)
- Media: Suitable for hydraulic oils and other mineral based fluids