Waytek, Inc. 32938 Crystal Clear Heat Shrink Spade Connector, 12-10Ga., #1/4 Stud, Yellow Stripe 32938

Description
32938 Crystal Clear Heat Shrink Spade Connector Category: Spade Terminals Insulation Material: Clear PVC Heat Shrink Gauge 12-10Ga. Stud Size: 1/4 Color: Yellow Stripe Longer neck on spade terminals. Crystal Clear waterproof insulation allows for indisputable inspection of wire Color-coded stripes provide alignment for tool to crimp Color-coded stripes identify wire Gauge size to be used with connector 45 degree barrel assures that wire seated properly and wire is being crimped to terminal 45 degree barrel angle allows tubing to adhere to it and provides a stronger seal Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination Crystal clear heat shrink tubing provides view of wires and crimp
Request a Quote Datasheet
Description
32938 Crystal Clear Heat Shrink Spade Connector Category: Spade Terminals Insulation Material: Clear PVC Heat Shrink Gauge 12-10Ga. Stud Size: 1/4 Color: Yellow Stripe Longer neck on spade terminals. Crystal Clear waterproof insulation allows for indisputable inspection of wire Color-coded stripes provide alignment for tool to crimp Color-coded stripes identify wire Gauge size to be used with connector 45 degree barrel assures that wire seated properly and wire is being crimped to terminal 45 degree barrel angle allows tubing to adhere to it and provides a stronger seal Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination Crystal clear heat shrink tubing provides view of wires and crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32938 Crystal Clear Heat Shrink Spade Connector, 12-10Ga., #1/4 Stud, Yellow Stripe - 32938 - Waytek, Inc.
Chanhassen, MN, United States
32938 Crystal Clear Heat Shrink Spade Connector, 12-10Ga., #1/4 Stud, Yellow Stripe
32938
32938 Crystal Clear Heat Shrink Spade Connector, 12-10Ga., #1/4 Stud, Yellow Stripe 32938
32938 Crystal Clear Heat Shrink Spade Connector Category: Spade Terminals Insulation Material: Clear PVC Heat Shrink Gauge 12-10Ga. Stud Size: 1/4 Color: Yellow Stripe Longer neck on spade terminals. Crystal Clear waterproof insulation allows for indisputable inspection of wire Color-coded stripes provide alignment for tool to crimp Color-coded stripes identify wire Gauge size to be used with connector 45 degree barrel assures that wire seated properly and wire is being crimped to terminal 45 degree barrel angle allows tubing to adhere to it and provides a stronger seal Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination Crystal clear heat shrink tubing provides view of wires and crimp
  • 32938 Crystal Clear Heat Shrink Spade Connector
  • Category: Spade Terminals
  • Insulation Material: Clear PVC Heat Shrink
  • Gauge 12-10Ga.
  • Stud Size: 1/4
  • Color: Yellow Stripe
  • Longer neck on spade terminals.
  • Crystal Clear waterproof insulation allows for indisputable inspection of wire
  • Color-coded stripes provide alignment for tool to crimp
  • Color-coded stripes identify wire Gauge size to be used with connector
  • 45 degree barrel assures that wire seated properly and wire is being crimped to terminal
  • 45 degree barrel angle allows tubing to adhere to it and provides a stronger seal
  • Brazed seam barrel ensures superior crimp performance
  • Serrations in crimp barrel provide strong mechanical termination
  • Crystal clear heat shrink tubing provides view of wires and crimp
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 32938
Product Name 32938 Crystal Clear Heat Shrink Spade Connector, 12-10Ga., #1/4 Stud, Yellow Stripe
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Crimpable Battery Lug 36337, Negative Post, Left Elbow, 3/0 Ga. - 36337 - Waytek, Inc.
Specs
Terminal Type Battery Terminal; Wire Lug
Material Copper;

Tinned Copper Material

Features RoHS
View Details
Ring Terminal, 8 Ga., #10 Stud Size, Nylon Insulated - 37319 - Waytek, Inc.
Specs
Terminal Type Ring Terminal
Material Copper;

Tin Plated Copper

Features Insulated
View Details
Ring Terminal, 22-18 Ga., 5/16
Specs
Terminal Type Ring Terminal
Material

Tin Plated Brass

North American 22 to 18 AWG
View Details
Ring Terminal, 8 Ga., 1/4
Specs
Terminal Type Ring Terminal
Material Copper;

Tin Plated Copper

Features Insulated
View Details