Waytek, Inc. Ring Terminal, 12-10 Ga., 1/4" Stud Size, Vinyl Insulated 19073-0119

Description
These ring terminals simply fit over a stud and are secured in place with a nut to hold them in place and conduct electricity. They are connected to any wire of the correct gauge by slipping the exposed end of the wire into the end of the insulation, and crimping it in place so that the wire contacts the metal inside. An additional crimp can also be made to the end of the insulation creating an extra point of contact between the wire insulation and terminal insulation, creating a stronger hold. Ring Terminal, 12-10 Ga., 1/4 Stud Size Category: Ring Terminals Allows for easy wire insertion Crimp terminals twice; once on copper conductor, once on insulation Second crimp helps provide stronger connections and acts as strain relief UL Listed: UL486
Request a Quote
Description
These ring terminals simply fit over a stud and are secured in place with a nut to hold them in place and conduct electricity. They are connected to any wire of the correct gauge by slipping the exposed end of the wire into the end of the insulation, and crimping it in place so that the wire contacts the metal inside. An additional crimp can also be made to the end of the insulation creating an extra point of contact between the wire insulation and terminal insulation, creating a stronger hold. Ring Terminal, 12-10 Ga., 1/4 Stud Size Category: Ring Terminals Allows for easy wire insertion Crimp terminals twice; once on copper conductor, once on insulation Second crimp helps provide stronger connections and acts as strain relief UL Listed: UL486
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminal, 12-10 Ga., 1/4
Chanhassen, MN, United States
Ring Terminal, 12-10 Ga., 1/4" Stud Size, Vinyl Insulated
37387
Ring Terminal, 12-10 Ga., 1/4" Stud Size, Vinyl Insulated 37387
These ring terminals simply fit over a stud and are secured in place with a nut to hold them in place and conduct electricity. They are connected to any wire of the correct gauge by slipping the exposed end of the wire into the end of the insulation, and crimping it in place so that the wire contacts the metal inside. An additional crimp can also be made to the end of the insulation creating an extra point of contact between the wire insulation and terminal insulation, creating a stronger hold. Ring Terminal, 12-10 Ga., 1/4 Stud Size Category: Ring Terminals Allows for easy wire insertion Crimp terminals twice; once on copper conductor, once on insulation Second crimp helps provide stronger connections and acts as strain relief UL Listed: UL486

These ring terminals simply fit over a stud and are secured in place with a nut to hold them in place and conduct electricity. They are connected to any wire of the correct gauge by slipping the exposed end of the wire into the end of the insulation, and crimping it in place so that the wire contacts the metal inside. An additional crimp can also be made to the end of the insulation creating an extra point of contact between the wire insulation and terminal insulation, creating a stronger hold.

  • Ring Terminal, 12-10 Ga., 1/4 Stud Size
  • Category: Ring Terminals
  • Allows for easy wire insertion
  • Crimp terminals twice; once on copper conductor, once on insulation
  • Second crimp helps provide stronger connections and acts as strain relief
  • UL Listed: UL486
Supplier's Site
Extra Heavy-Duty Battery Terminal Clamp, 800A, Black Insulated Handles - 53 - Waytek, Inc.
Chanhassen, MN, United States
Extra Heavy-Duty Battery Terminal Clamp, 800A, Black Insulated Handles
53
Extra Heavy-Duty Battery Terminal Clamp, 800A, Black Insulated Handles 53
Extra Heavy-Duty Battery Terminal Clamp Category: Battery Clamps Length: 7" Insulated handles Solid copper construction Use with 1/0 and 2/0 Ga. wire and cables Red insulated battery clamp also available Heavy-duty tension spring gives positive connection on front and sides
  • Extra Heavy-Duty Battery Terminal Clamp
  • Category: Battery Clamps
  • Length: 7"
  • Insulated handles
  • Solid copper construction
  • Use with 1/0 and 2/0 Ga. wire and cables
  • Red insulated battery clamp also available
  • Heavy-duty tension spring gives positive connection on front and sides
Supplier's Site
Ring Terminal, 12-10 Ga., 1/4
Chanhassen, MN, United States
Ring Terminal, 12-10 Ga., 1/4" Stud Size, Nylon Insulated
37326
Ring Terminal, 12-10 Ga., 1/4" Stud Size, Nylon Insulated 37326
These ring terminals simply fit over a stud and are secured in place with a nut to hold them in place and conduct electricity. They are connected to any wire of the correct gauge by slipping the exposed end of the wire into the end of the insulation, and crimping it in place so that the wire contacts the metal inside. An additional crimp can also be made to the end of the insulation creating an extra point of contact between the wire insulation and terminal insulation, creating a stronger hold. Ring Terminal, 12-10 Ga., 1/4 Stud Size Category: Ring Terminals Allows for easy wire insertion Crimp terminals twice; once on copper conductor, once on insulation Second crimp helps provide stronger connections and acts as strain relief UL Listed: UL486

These ring terminals simply fit over a stud and are secured in place with a nut to hold them in place and conduct electricity. They are connected to any wire of the correct gauge by slipping the exposed end of the wire into the end of the insulation, and crimping it in place so that the wire contacts the metal inside. An additional crimp can also be made to the end of the insulation creating an extra point of contact between the wire insulation and terminal insulation, creating a stronger hold.

  • Ring Terminal, 12-10 Ga., 1/4 Stud Size
  • Category: Ring Terminals
  • Allows for easy wire insertion
  • Crimp terminals twice; once on copper conductor, once on insulation
  • Second crimp helps provide stronger connections and acts as strain relief
  • UL Listed: UL486
Supplier's Site

Technical Specifications

  Waytek, Inc. Waytek, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 37387 53
Product Name Ring Terminal, 12-10 Ga., 1/4" Stud Size, Vinyl Insulated Extra Heavy-Duty Battery Terminal Clamp, 800A, Black Insulated Handles
Terminal Type Ring Terminal Battery Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, 6 Ga., 1/4
Specs
Terminal Type Ring Terminal
Material Copper;

Tin Plated Copper

Features Insulated
View Details
Lead Free Sealed Crimp & Solder Ring Terminal 32944, 12-10 Ga., 1/4
Specs
Terminal Type Ring Terminal
Material Copper;

Tin Plated Copper

Features RoHS; Heat Shrink Type; Insulated
View Details
Ring Terminal, 12-10 Ga., 5/16
Specs
Terminal Type Ring Terminal
Material Copper;

Tin Plated Copper

Features Insulated
View Details
Tin-plated Stackable Battery Lug 36372, 3/8 Stud, 2 Ga. - 36372 - Waytek, Inc.
Specs
Terminal Type Battery Terminal; Wire Lug
Material Copper;

Tinned Copper Material

Features RoHS
View Details