Waytek, Inc. Nylon Insulated Ring 31707, Butted Seam, 16-14 Ga., 1/2" Stud Size, Blue Insulated 19073-0139

Description
Nylon insulated terminals start as a standard butted seam terminal with a brass sleeve over the barrel and the nylon insulation is molded over this brass barrel. These terminals should be crimped twice, once on the copper conductor in the wire and once on the insulation part of the wire. This second crimp helps provide a stronger connection, can act as a strain relief, and is recommended when the terminal is subject to vibration. Nylon Insulated Ring 31707, Butted Seam Category: Ring Terminals Nylon insulated terminals start as a standard butted seam terminal with a brass sleeve over the barrel and the nylon insulation is molded over the brass barrel
Request a Quote
Description
Nylon insulated terminals start as a standard butted seam terminal with a brass sleeve over the barrel and the nylon insulation is molded over this brass barrel. These terminals should be crimped twice, once on the copper conductor in the wire and once on the insulation part of the wire. This second crimp helps provide a stronger connection, can act as a strain relief, and is recommended when the terminal is subject to vibration. Nylon Insulated Ring 31707, Butted Seam Category: Ring Terminals Nylon insulated terminals start as a standard butted seam terminal with a brass sleeve over the barrel and the nylon insulation is molded over the brass barrel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Nylon Insulated Ring 31707, Butted Seam, 16-14 Ga., 1/2
Chanhassen, MN, United States
Nylon Insulated Ring 31707, Butted Seam, 16-14 Ga., 1/2" Stud Size, Blue Insulated
31707
Nylon Insulated Ring 31707, Butted Seam, 16-14 Ga., 1/2" Stud Size, Blue Insulated 31707
Nylon insulated terminals start as a standard butted seam terminal with a brass sleeve over the barrel and the nylon insulation is molded over this brass barrel. These terminals should be crimped twice, once on the copper conductor in the wire and once on the insulation part of the wire. This second crimp helps provide a stronger connection, can act as a strain relief, and is recommended when the terminal is subject to vibration. Nylon Insulated Ring 31707, Butted Seam Category: Ring Terminals Nylon insulated terminals start as a standard butted seam terminal with a brass sleeve over the barrel and the nylon insulation is molded over the brass barrel

Nylon insulated terminals start as a standard butted seam terminal with a brass sleeve over the barrel and the nylon insulation is molded over this brass barrel. These terminals should be crimped twice, once on the copper conductor in the wire and once on the insulation part of the wire. This second crimp helps provide a stronger connection, can act as a strain relief, and is recommended when the terminal is subject to vibration.

  • Nylon Insulated Ring 31707, Butted Seam
  • Category: Ring Terminals
  • Nylon insulated terminals start as a standard butted seam terminal with a brass sleeve over the barrel and the nylon insulation is molded over the brass barrel
Supplier's Site
Ring Terminal, 12-10 Ga., 3/8
Chanhassen, MN, United States
Ring Terminal, 12-10 Ga., 3/8" Stud Size, Nylon Insulated
37327
Ring Terminal, 12-10 Ga., 3/8" Stud Size, Nylon Insulated 37327
These ring terminals simply fit over a stud and are secured in place with a nut to hold them in place and conduct electricity. They are connected to any wire of the correct gauge by slipping the exposed end of the wire into the end of the insulation, and crimping it in place so that the wire contacts the metal inside. An additional crimp can also be made to the end of the insulation creating an extra point of contact between the wire insulation and terminal insulation, creating a stronger hold. Ring Terminal, 12-10 Ga., 3/8 Stud Size Category: Ring Terminals Allows for easy wire insertion Crimp terminals twice; once on copper conductor, once on insulation Second crimp helps provide stronger connections and acts as strain relief UL Listed: UL486

These ring terminals simply fit over a stud and are secured in place with a nut to hold them in place and conduct electricity. They are connected to any wire of the correct gauge by slipping the exposed end of the wire into the end of the insulation, and crimping it in place so that the wire contacts the metal inside. An additional crimp can also be made to the end of the insulation creating an extra point of contact between the wire insulation and terminal insulation, creating a stronger hold.

  • Ring Terminal, 12-10 Ga., 3/8 Stud Size
  • Category: Ring Terminals
  • Allows for easy wire insertion
  • Crimp terminals twice; once on copper conductor, once on insulation
  • Second crimp helps provide stronger connections and acts as strain relief
  • UL Listed: UL486
Supplier's Site
Ring Terminal, 12-10 Ga., 3/8
Chanhassen, MN, United States
Ring Terminal, 12-10 Ga., 3/8" Stud Size, Vinyl Insulated
37388
Ring Terminal, 12-10 Ga., 3/8" Stud Size, Vinyl Insulated 37388
These ring terminals simply fit over a stud and are secured in place with a nut to hold them in place and conduct electricity. They are connected to any wire of the correct gauge by slipping the exposed end of the wire into the end of the insulation, and crimping it in place so that the wire contacts the metal inside. An additional crimp can also be made to the end of the insulation creating an extra point of contact between the wire insulation and terminal insulation, creating a stronger hold. Ring Terminal, 12-10 Ga., 3/8 Stud Size Category: Ring Terminals Allows for easy wire insertion Crimp terminals twice; once on copper conductor, once on insulation Second crimp helps provide stronger connections and acts as strain relief UL Listed: UL486

These ring terminals simply fit over a stud and are secured in place with a nut to hold them in place and conduct electricity. They are connected to any wire of the correct gauge by slipping the exposed end of the wire into the end of the insulation, and crimping it in place so that the wire contacts the metal inside. An additional crimp can also be made to the end of the insulation creating an extra point of contact between the wire insulation and terminal insulation, creating a stronger hold.

  • Ring Terminal, 12-10 Ga., 3/8 Stud Size
  • Category: Ring Terminals
  • Allows for easy wire insertion
  • Crimp terminals twice; once on copper conductor, once on insulation
  • Second crimp helps provide stronger connections and acts as strain relief
  • UL Listed: UL486
Supplier's Site

Technical Specifications

  Waytek, Inc. Waytek, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 31707 37327
Product Name Nylon Insulated Ring 31707, Butted Seam, 16-14 Ga., 1/2" Stud Size, Blue Insulated Ring Terminal, 12-10 Ga., 3/8" Stud Size, Nylon Insulated
Terminal Type Butt Terminal; Ring Terminal Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal 22-18 Ga., 3/8
Specs
Terminal Type Ring Terminal
Material

Tin Plated Brass

North American 22 to 18 AWG
View Details
Tin-plated Stackable Battery Lug 36370, 3/8
Specs
Terminal Type Battery Terminal; Wire Lug
Material Copper;

Tinned Copper Material

North American 6 AWG
View Details
Ring Terminal 16-14 Ga., 1/4
Specs
Terminal Type Ring Terminal
Material

Tin Plated Brass

North American 16 to 14 AWG
View Details
Ring Terminal, 4 Ga., 3/8
Specs
Terminal Type Ring Terminal
Material Copper;

Tin Plated Copper

Features Insulated
View Details