These ring terminals simply fit over a stud and are secured in place with a nut to hold them in place and conduct electricity. They are connected to any wire of the correct gauge by slipping the exposed end of the wire into the end of the insulation, and crimping it in place so that the wire contacts the metal inside. An additional crimp can also be made to the end of the insulation creating an extra point of contact between the wire insulation and terminal insulation, creating a stronger hold.
These ring terminals simply fit over a stud and are secured in place with a nut to hold them in place and conduct electricity. They are connected to any wire of the correct gauge by slipping the exposed end of the wire into the end of the insulation, and crimping it in place so that the wire contacts the metal inside. An additional crimp can also be made to the end of the insulation creating an extra point of contact between the wire insulation and terminal insulation, creating a stronger hold.
| Waytek, Inc. | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 37382 |
| Product Name | Ring Terminal, 8 Ga., 1/4" Stud Size, Vinyl Insulated |
| Terminal Type | Ring Terminal |
Tinned Copper Material
Tin Plated Copper
Tin Plated Copper
Tin Plated Copper