KP3000S is an AC/DC power supply, applicable to configure polyphase system. For production lines manufacturing household electrical appliances in ever larger sizes, for mixed lines composed of both AC and DC equipment, and for testing of DC-DC converters this unit provides 3kVA/3kW power.
Output Capacity: AC 3kVA, DC 3kW
Output Voltage: AC 0 to 155V / AC 0 to 310V, DC -220V to +220V / -440V to +440V
Output Current: AC 30A (100Vrms) / 15A (200Vrms), DC 30A (100Vdc) / DC 15A (200Vdc)
Output Frequency: 1Hz to 550Hz
Configuration of Polyphase system Model
Functions for various applications:Measure
ment functions Current limiter (peak value and RMS value) Remote sensing, AGC, Auto Cal Sequence function (Option) Simulation (AC line) functions (Option)
RS-232, USB, GPIB(Option), external control I/O
KP3000S is an AC/DC power supply, applicable to configure polyphase system. For production lines manufacturing household electrical appliances in ever larger sizes, for mixed lines composed of both AC and DC equipment, and for testing of DC-DC converters this unit provides 3kVA/3kW power.
- Output Capacity: AC 3kVA, DC 3kW
- Output Voltage: AC 0 to 155V / AC 0 to 310V, DC -220V to +220V / -440V to +440V
- Output Current: AC 30A (100Vrms) / 15A (200Vrms), DC 30A (100Vdc) / DC 15A (200Vdc)
- Output Frequency: 1Hz to 550Hz
- Configuration of Polyphase system Model
- Functions for various applications:Measurement functions
Current limiter (peak value and RMS value)
Remote sensing, AGC, Auto Cal
Sequence function (Option)
Simulation (AC line) functions (Option)
- RS-232, USB, GPIB(Option), external control I/O