AMETEK Programmable Power AC Source 121B

Description
The 121B is a 120 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 120VA Frequency Range: 45 Hz-5 kHz Output Voltage Range: 0-130, 0-260 Line Regulation: ±0.25% at ±0.7 power factor Continuous duty at 100% of rated capacity Elgar 121B power sources are wide range, solid-state linear amplifiers that convert the incoming line to low distortion, stable sine wave power. These solid-state frequency changers are benchtop/19" rackmount units that can be driven over their full voltage and frequency ranges by fixed, variable or programmable plug-in oscillators. The 121B offers overload and overtemperature protection, can operate continuously at up to 150% rated capacity. The linear design of the B Series provides a highly regulated, clean sine wave, making these units ideal for linear loads in general purpose test applications as well as for Automatic Test Equipment systems and avionics testing.
Datasheet
Description
The 121B is a 120 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 120VA Frequency Range: 45 Hz-5 kHz Output Voltage Range: 0-130, 0-260 Line Regulation: ±0.25% at ±0.7 power factor Continuous duty at 100% of rated capacity Elgar 121B power sources are wide range, solid-state linear amplifiers that convert the incoming line to low distortion, stable sine wave power. These solid-state frequency changers are benchtop/19" rackmount units that can be driven over their full voltage and frequency ranges by fixed, variable or programmable plug-in oscillators. The 121B offers overload and overtemperature protection, can operate continuously at up to 150% rated capacity. The linear design of the B Series provides a highly regulated, clean sine wave, making these units ideal for linear loads in general purpose test applications as well as for Automatic Test Equipment systems and avionics testing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 121B
The 121B is a 120 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 120VA Frequency Range: 45 Hz-5 kHz Output Voltage Range: 0-130, 0-260 Line Regulation: ±0.25% at ±0.7 power factor Continuous duty at 100% of rated capacity Elgar 121B power sources are wide range, solid-state linear amplifiers that convert the incoming line to low distortion, stable sine wave power. These solid-state frequency changers are benchtop/19" rackmount units that can be driven over their full voltage and frequency ranges by fixed, variable or programmable plug-in oscillators. The 121B offers overload and overtemperature protection, can operate continuously at up to 150% rated capacity. The linear design of the B Series provides a highly regulated, clean sine wave, making these units ideal for linear loads in general purpose test applications as well as for Automatic Test Equipment systems and avionics testing.

The 121B is a 120 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Output Power: 120VA
  • Frequency Range: 45 Hz-5 kHz
  • Output Voltage Range: 0-130, 0-260
  • Line Regulation: ±0.25% at ±0.7 power factor
  • Continuous duty at 100% of rated capacity

Elgar 121B power sources are wide range, solid-state linear amplifiers that convert the incoming line to low distortion, stable sine wave power.

These solid-state frequency changers are benchtop/19" rackmount units that can be driven over their full voltage and frequency ranges by fixed, variable or programmable plug-in oscillators. The 121B offers overload and overtemperature protection, can operate continuously at up to 150% rated capacity.

The linear design of the B Series provides a highly regulated, clean sine wave, making these units ideal for linear loads in general purpose test applications as well as for Automatic Test Equipment systems and avionics testing.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 121B
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-psb-10200-420-4u-27431 - TPS Elektronik GmbH
Specs
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 420 amps
DC Output Voltage 0.0 to 200.0 volts
View Details