Inductotherm Group Induction Power Supply Statipower® SP16

Description
The Statipower® SP16 power supply is designed to match multi-turn coils (400- 2000 V) that are used for hardening, tempering, tube heating, crystal growing, brazing, wire/strip heating and many other induction heating applications. A wide variety of heating coils can be properly matched with built-in load tuning capacitors and multi-tap output isolation transformer. Unitized Design For Stand-Alone Operation Simply connect three phase 460 V input power, cooling water and heating coil and you’re ready to begin heating. The cabinets are designed to accommodate a variety of fixtures, conveyors and part handling machines. Complete stand-alone control and monitoring include Manual start/stop push buttons, heat level control with 10 turn lockable dial, four meters, and annunciator lights to monitor all operating parameters. Remote or Computer Controlled Operation Remote control can be accomplished by connection to the user interface provided. Heat level can be controlled by a remote potentiometer or 0-10 V analog signal from a PLC. Options include a 4-20 mA process control signal or RS-232/485 interface for remote computer monitoring, data logging, and control. Features 3, 10, 30 and 50 kHz with models available from 25 kW to 1200 kW Rated for continuous or intermittent duty Variable ratio output isolation transformer for load impedance matching Internal load matching capacitors for full power operation over a wide range of load conditions Input power factor is 0.95 under all operating conditions Output regulation accuracy is ±1% of rated power with ±10% line variance to ensure precise process control Single control board. Field replaceable without adjustment for easy maintenance Remote control interface with 0-10 V. Optional 4-20 mA remote analog input Optional UNICOOL closed loop water cooling and recirculating system Optional RS-232/485 interface for computer monitoring and control
Request a Quote
Description
The Statipower® SP16 power supply is designed to match multi-turn coils (400- 2000 V) that are used for hardening, tempering, tube heating, crystal growing, brazing, wire/strip heating and many other induction heating applications. A wide variety of heating coils can be properly matched with built-in load tuning capacitors and multi-tap output isolation transformer. Unitized Design For Stand-Alone Operation Simply connect three phase 460 V input power, cooling water and heating coil and you’re ready to begin heating. The cabinets are designed to accommodate a variety of fixtures, conveyors and part handling machines. Complete stand-alone control and monitoring include Manual start/stop push buttons, heat level control with 10 turn lockable dial, four meters, and annunciator lights to monitor all operating parameters. Remote or Computer Controlled Operation Remote control can be accomplished by connection to the user interface provided. Heat level can be controlled by a remote potentiometer or 0-10 V analog signal from a PLC. Options include a 4-20 mA process control signal or RS-232/485 interface for remote computer monitoring, data logging, and control. Features 3, 10, 30 and 50 kHz with models available from 25 kW to 1200 kW Rated for continuous or intermittent duty Variable ratio output isolation transformer for load impedance matching Internal load matching capacitors for full power operation over a wide range of load conditions Input power factor is 0.95 under all operating conditions Output regulation accuracy is ±1% of rated power with ±10% line variance to ensure precise process control Single control board. Field replaceable without adjustment for easy maintenance Remote control interface with 0-10 V. Optional 4-20 mA remote analog input Optional UNICOOL closed loop water cooling and recirculating system Optional RS-232/485 interface for computer monitoring and control
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Induction Power Supply - Statipower® SP16 - Inductotherm Group
Rancocas, NJ, USA
Induction Power Supply
Statipower® SP16
Induction Power Supply Statipower® SP16
The Statipower® SP16 power supply is designed to match multi-turn coils (400- 2000 V) that are used for hardening, tempering, tube heating, crystal growing, brazing, wire/strip heating and many other induction heating applications. A wide variety of heating coils can be properly matched with built-in load tuning capacitors and multi-tap output isolation transformer. Unitized Design For Stand-Alone Operation Simply connect three phase 460 V input power, cooling water and heating coil and you’re ready to begin heating. The cabinets are designed to accommodate a variety of fixtures, conveyors and part handling machines. Complete stand-alone control and monitoring include Manual start/stop push buttons, heat level control with 10 turn lockable dial, four meters, and annunciator lights to monitor all operating parameters. Remote or Computer Controlled Operation Remote control can be accomplished by connection to the user interface provided. Heat level can be controlled by a remote potentiometer or 0-10 V analog signal from a PLC. Options include a 4-20 mA process control signal or RS-232/485 interface for remote computer monitoring, data logging, and control. Features 3, 10, 30 and 50 kHz with models available from 25 kW to 1200 kW Rated for continuous or intermittent duty Variable ratio output isolation transformer for load impedance matching Internal load matching capacitors for full power operation over a wide range of load conditions Input power factor is 0.95 under all operating conditions Output regulation accuracy is ±1% of rated power with ±10% line variance to ensure precise process control Single control board. Field replaceable without adjustment for easy maintenance Remote control interface with 0-10 V. Optional 4-20 mA remote analog input Optional UNICOOL closed loop water cooling and recirculating system Optional RS-232/485 interface for computer monitoring and control

The Statipower® SP16 power supply is designed to match multi-turn coils (400- 2000 V) that are used for hardening, tempering, tube heating, crystal growing, brazing, wire/strip heating and many other induction heating applications. A wide variety of heating coils can be properly matched with built-in load tuning capacitors and multi-tap output isolation transformer.

Unitized Design For Stand-Alone Operation

Simply connect three phase 460 V input power, cooling water and heating coil and you’re ready to begin heating. The cabinets are designed to accommodate a variety of fixtures, conveyors and part handling machines. Complete stand-alone control and monitoring include Manual start/stop push buttons, heat level control with 10 turn lockable dial, four meters, and annunciator lights to monitor all operating parameters.

Remote or Computer Controlled Operation

Remote control can be accomplished by connection to the user interface provided. Heat level can be controlled by a remote potentiometer or 0-10 V analog signal from a PLC. Options include a 4-20 mA process control signal or RS-232/485 interface for remote computer monitoring, data logging, and control.

Features

  • 3, 10, 30 and 50 kHz with models available from 25 kW to 1200 kW
  • Rated for continuous or intermittent duty
  • Variable ratio output isolation transformer for load impedance matching
  • Internal load matching capacitors for full power operation over a wide range of load conditions
  • Input power factor is 0.95 under all operating conditions
  • Output regulation accuracy is ±1% of rated power with ±10% line variance to ensure precise process control
  • Single control board. Field replaceable without adjustment for easy maintenance
  • Remote control interface with 0-10 V. Optional 4-20 mA remote analog input
  • Optional UNICOOL closed loop water cooling and recirculating system
  • Optional RS-232/485 interface for computer monitoring and control
Supplier's Site

Technical Specifications

  Inductotherm Group
Product Category Power Supplies
Product Number Statipower® SP16
Product Name Induction Power Supply
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
AC Output Power 62000 to 745000 VA
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
View Details
Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details
Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details