Wayne Kerr Electronics Programmable AC Power Source DP Series

Description
DP Series incorporates new ideas while pursuing the high-quality, stable supply of power that is the fundamental role of any AC power source. You can select the optimal power supply from a broad range of options, from single-phase 1.5kVA to a maximum of three-phase 36kVA. Output Capacity: 1.5kVA to 12kVA (single-phase), 4.5kVA to 36kVA (three-phase) Output Voltage: AC 0 to 155V / AC 0 to 310V, DC -220V to +220V / -440V to +440V Output Frequency: 1Hz to 550Hz Low distortion, low output noise High stability for a variety of loads, including capacitive and inductive types Power unit modularization for a wide range of capacity settings High-performance current limiter (set with peak value and RMS value) Measurement functions: Voltage, current, power, crest factor, power factor, frequency, harmonic current (Option) etc. Power unit energization settings Control Software for testing and complex testing Sequence and AC line simulation Various interfaces
Description
DP Series incorporates new ideas while pursuing the high-quality, stable supply of power that is the fundamental role of any AC power source. You can select the optimal power supply from a broad range of options, from single-phase 1.5kVA to a maximum of three-phase 36kVA. Output Capacity: 1.5kVA to 12kVA (single-phase), 4.5kVA to 36kVA (three-phase) Output Voltage: AC 0 to 155V / AC 0 to 310V, DC -220V to +220V / -440V to +440V Output Frequency: 1Hz to 550Hz Low distortion, low output noise High stability for a variety of loads, including capacitive and inductive types Power unit modularization for a wide range of capacity settings High-performance current limiter (set with peak value and RMS value) Measurement functions: Voltage, current, power, crest factor, power factor, frequency, harmonic current (Option) etc. Power unit energization settings Control Software for testing and complex testing Sequence and AC line simulation Various interfaces

Suppliers

Company
Product
Description
Supplier Links
Programmable AC Power Source - DP Series - Wayne Kerr Electronics
Woburn, MA, USA
Programmable AC Power Source
DP Series
Programmable AC Power Source DP Series
DP Series incorporates new ideas while pursuing the high-quality, stable supply of power that is the fundamental role of any AC power source. You can select the optimal power supply from a broad range of options, from single-phase 1.5kVA to a maximum of three-phase 36kVA. Output Capacity: 1.5kVA to 12kVA (single-phase), 4.5kVA to 36kVA (three-phase) Output Voltage: AC 0 to 155V / AC 0 to 310V, DC -220V to +220V / -440V to +440V Output Frequency: 1Hz to 550Hz Low distortion, low output noise High stability for a variety of loads, including capacitive and inductive types Power unit modularization for a wide range of capacity settings High-performance current limiter (set with peak value and RMS value) Measurement functions: Voltage, current, power, crest factor, power factor, frequency, harmonic current (Option) etc. Power unit energization settings Control Software for testing and complex testing Sequence and AC line simulation Various interfaces

DP Series incorporates new ideas while pursuing the high-quality, stable supply of power that is the fundamental role of any AC power source. You can select the optimal power supply from a broad range of options, from single-phase 1.5kVA to a maximum of three-phase 36kVA.

  • Output Capacity: 1.5kVA to 12kVA (single-phase), 4.5kVA to 36kVA (three-phase)
  • Output Voltage: AC 0 to 155V / AC 0 to 310V, DC -220V to +220V / -440V to +440V
  • Output Frequency: 1Hz to 550Hz
  • Low distortion, low output noise
  • High stability for a variety of loads, including capacitive and inductive types
  • Power unit modularization for a wide range of capacity settings
  • High-performance current limiter (set with peak value and RMS value)
  • Measurement functions: Voltage, current, power, crest factor, power factor, frequency, harmonic current (Option) etc.
  • Power unit energization settings
  • Control Software for testing and complex testing
  • Sequence and AC line simulation
  • Various interfaces
Supplier's Site

Technical Specifications

  Wayne Kerr Electronics
Product Category AC Power Sources
Product Number DP Series
Product Name Programmable AC Power Source
AC Output Voltage 155.0 to 310.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - 1751 - ValueTronics International, Inc.
AMETEK Programmable Power
View Details
Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
Output Frequency 0.0200 to 0.4000 MHz
View Details
Power Supplies for Ionizing Applications -  - EXAIR
Specs
Applications Ionizing
AC Output Voltage 115.0 to 230.0 volts
Number of Outputs 2 to 4 #
View Details
500VA Variable AC Power Source with Sine Wave Output - VFC 500 - ABSOPULSE Electronics Ltd.
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Features Power Factor Correction
Applications Industrial, engineering, academic and laboratory applications
View Details