Inductotherm Group Induction Power Supply Versapower-Xtreme

Description
The VersaPower®-Xtreme™ is a highly versatile tabletop induction power supply suitable for a wide range of metal heating applications including hardening, tempering, annealing, post and pre-heating, brazing, wire processing and more. Offering never before seen flexibility via on-unit or remote controls, optional right or left coil mounting positions, advanced safety features, and more, the Versapower®-Xtreme™ induction power supply is in a class of its own. Excelling in highly repetitive processes, the VersaPower®-Xtreme™ induction power supply is able to accelerate processing speeds by precisely and consistently focusing heat on parts to deliver an exact internal thermal profile. Equipped with Radyne’s intuitive Digital-iQ™ controller technology, the unit is able to ramp from 0-100% of rated power in as low as 50 milliseconds to deliver maximum accuracy. Regardless of the process, precision controls provide the ability to achieve uniform metallurgical quality, while instant operation without heat up time allows for an adaptable system that keeps up with varying production speeds and changes. The Versapower®-Xtreme™ offers added flexibility with its lightweight design, optional right or left coil mounting positions, and variety of standardized models suitable for precisely matching the desired induction heating application. Dual Output Left or right coil mounting positions allows for optimal unit placement within the production line. Operating System An integrated Quality Assurance System (QAS) offers real-time processing against limits and fault/trip on process step to help deliver higher quality parts and enhanced repeatability. Embedded Digital-iQ™ software powers real-time monitoring, remote control, and diagnostics. Safety The VersaPower system is equipped with a safety detection technology able to automatically disengage the unit in case of hardware failure or hazardous conditions. The emergency stop button and electric breaker are placed in an easily reachable position for secure operation.
Request a Quote
Description
The VersaPower®-Xtreme™ is a highly versatile tabletop induction power supply suitable for a wide range of metal heating applications including hardening, tempering, annealing, post and pre-heating, brazing, wire processing and more. Offering never before seen flexibility via on-unit or remote controls, optional right or left coil mounting positions, advanced safety features, and more, the Versapower®-Xtreme™ induction power supply is in a class of its own. Excelling in highly repetitive processes, the VersaPower®-Xtreme™ induction power supply is able to accelerate processing speeds by precisely and consistently focusing heat on parts to deliver an exact internal thermal profile. Equipped with Radyne’s intuitive Digital-iQ™ controller technology, the unit is able to ramp from 0-100% of rated power in as low as 50 milliseconds to deliver maximum accuracy. Regardless of the process, precision controls provide the ability to achieve uniform metallurgical quality, while instant operation without heat up time allows for an adaptable system that keeps up with varying production speeds and changes. The Versapower®-Xtreme™ offers added flexibility with its lightweight design, optional right or left coil mounting positions, and variety of standardized models suitable for precisely matching the desired induction heating application. Dual Output Left or right coil mounting positions allows for optimal unit placement within the production line. Operating System An integrated Quality Assurance System (QAS) offers real-time processing against limits and fault/trip on process step to help deliver higher quality parts and enhanced repeatability. Embedded Digital-iQ™ software powers real-time monitoring, remote control, and diagnostics. Safety The VersaPower system is equipped with a safety detection technology able to automatically disengage the unit in case of hardware failure or hazardous conditions. The emergency stop button and electric breaker are placed in an easily reachable position for secure operation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Rancocas, NJ, USA
Induction Power Supply
Versapower-Xtreme
Induction Power Supply Versapower-Xtreme
The VersaPower®-Xtreme™ is a highly versatile tabletop induction power supply suitable for a wide range of metal heating applications including hardening, tempering, annealing, post and pre-heating, brazing, wire processing and more. Offering never before seen flexibility via on-unit or remote controls, optional right or left coil mounting positions, advanced safety features, and more, the Versapower®-Xtreme™ induction power supply is in a class of its own. Excelling in highly repetitive processes, the VersaPower®-Xtreme™ induction power supply is able to accelerate processing speeds by precisely and consistently focusing heat on parts to deliver an exact internal thermal profile. Equipped with Radyne’s intuitive Digital-iQ™ controller technology, the unit is able to ramp from 0-100% of rated power in as low as 50 milliseconds to deliver maximum accuracy. Regardless of the process, precision controls provide the ability to achieve uniform metallurgical quality, while instant operation without heat up time allows for an adaptable system that keeps up with varying production speeds and changes. The Versapower®-Xtreme™ offers added flexibility with its lightweight design, optional right or left coil mounting positions, and variety of standardized models suitable for precisely matching the desired induction heating application. Dual Output Left or right coil mounting positions allows for optimal unit placement within the production line. Operating System An integrated Quality Assurance System (QAS) offers real-time processing against limits and fault/trip on process step to help deliver higher quality parts and enhanced repeatability. Embedded Digital-iQ™ software powers real-time monitoring, remote control, and diagnostics. Safety The VersaPower system is equipped with a safety detection technology able to automatically disengage the unit in case of hardware failure or hazardous conditions. The emergency stop button and electric breaker are placed in an easily reachable position for secure operation.

The VersaPower®-Xtreme™ is a highly versatile tabletop induction power supply suitable for a wide range of metal heating applications including hardening, tempering, annealing, post and pre-heating, brazing, wire processing and more.

Offering never before seen flexibility via on-unit or remote controls, optional right or left coil mounting positions, advanced safety features, and more, the Versapower®-Xtreme™ induction power supply is in a class of its own.

Excelling in highly repetitive processes, the VersaPower®-Xtreme™ induction power supply is able to accelerate processing speeds by precisely and consistently focusing heat on parts to deliver an exact internal thermal profile.

Equipped with Radyne’s intuitive Digital-iQ™ controller technology, the unit is able to ramp from 0-100% of rated power in as low as 50 milliseconds to deliver maximum accuracy. Regardless of the process, precision controls provide the ability to achieve uniform metallurgical quality, while instant operation without heat up time allows for an adaptable system that keeps up with varying production speeds and changes.

The Versapower®-Xtreme™ offers added flexibility with its lightweight design, optional right or left coil mounting positions, and variety of standardized models suitable for precisely matching the desired induction heating application.

Dual Output
Left or right coil mounting positions allows for optimal unit placement within the production line.

Operating System
An integrated Quality Assurance System (QAS) offers real-time processing against limits and fault/trip on process step to help deliver higher quality parts and enhanced repeatability.

Embedded Digital-iQ™ software powers
real-time monitoring, remote control, and diagnostics.

Safety
The VersaPower system is equipped with a safety detection technology able to automatically disengage the unit in case of hardware failure or hazardous conditions. The emergency stop button and electric breaker are placed in an easily reachable position for secure operation.

Supplier's Site

Technical Specifications

  Inductotherm Group
Product Category Power Supplies
Product Number Versapower-Xtreme
Product Name Induction Power Supply
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details