AMETEK Programmable Power AC Source 1751

Description
The 1751 is a 1750 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: AC Output Power: 1000VA Voltage range: 0-32, 0-130, 0-260 VAC Input Power: 115/200V Three-phase 47-63 Hz or 230V delta The Elgar 1751 AC Power Source is a high power linear amplifier driven by a precision oscillator. The basic power amplifier consists of a ±DC supply and a multi-state amplifier with a multiple-tap power output transformer. Output frequency is established by a plug-in oscillator.
Description
The 1751 is a 1750 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: AC Output Power: 1000VA Voltage range: 0-32, 0-130, 0-260 VAC Input Power: 115/200V Three-phase 47-63 Hz or 230V delta The Elgar 1751 AC Power Source is a high power linear amplifier driven by a precision oscillator. The basic power amplifier consists of a ±DC supply and a multi-state amplifier with a multiple-tap power output transformer. Output frequency is established by a plug-in oscillator.

Suppliers

Company
Product
Description
Supplier Links
AC Source 1751
The 1751 is a 1750 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: AC Output Power: 1000VA Voltage range: 0-32, 0-130, 0-260 VAC Input Power: 115/200V Three-phase 47-63 Hz or 230V delta The Elgar 1751 AC Power Source is a high power linear amplifier driven by a precision oscillator. The basic power amplifier consists of a ±DC supply and a multi-state amplifier with a multiple-tap power output transformer. Output frequency is established by a plug-in oscillator.

The 1751 is a 1750 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • AC Output Power: 1000VA
  • Voltage range: 0-32, 0-130, 0-260 VAC
  • Input Power: 115/200V Three-phase 47-63 Hz or 230V delta

The Elgar 1751 AC Power Source is a high power linear amplifier driven by a precision oscillator. The basic power amplifier consists of a ±DC supply and a multi-state amplifier with a multiple-tap power output transformer. Output frequency is established by a plug-in oscillator.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 1751
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
4.5kW Rugged, Industrial Quality Rack-mount AC/DC Power System with 1.5kW Modules - PFC 4K5-CR3U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; DC Power System
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details