Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AMPLIFIERS
WAVEPIA CO., LTD.
WPGM0811100M -- RF & MW POWER AMPLIFIER
WAVEPIA Co., Ltd.
RF & MW Power Amplifier
WPGM0811100M
Description
8 - 11GHz 100W GaN MMIC PA
Richardson RFPD
Done
Request a Quote
Email Supplier
Description
8 - 11GHz 100W GaN MMIC PA
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
WPGM0811100M
RF & MW Power Amplifier
WPGM0811100M
8 - 11GHz 100W GaN MMIC PA
8 - 11GHz 100W GaN MMIC PA
Supplier's Site
Technical Specifications
Richardson RFPD
Product Category
RF Amplifiers
Product Number
WPGM0811100M
Product Name
RF & MW Power Amplifier
Amplifier Type
Power Amplifier
Unlock Full Specs
to access all available technical data
Similar Products
A.H. Systems Inc.
Broadband Preamplifiers
Model PAM-0204
Specs
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 4000 MHz
View Details
Mini-Circuits
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 1500 MHz to 2500 MHz, 50Ω, 2x2 mm QFN Style Package
PMA2-252LN+
Specs
Amplifier Type
Low Noise Amplifier; Power Amplifier
MMIC Tech.
MMIC
Package Type
Surface Mount
View Details
2
suppliers
Marki Microwave LLC
AMM-6702SM, 20-50 GHz GaAs Surface Mount LO Driver Amplifier
AMM-6702SM
Specs
Frequency Range
20000 to 50000 MHz
Package Type
Surface Mount; surface-mount
View Details
Skyworks Solutions, Inc.
1.2 GHz CATV Line Amplifier MMIC
ACA1212
Specs
Minimum Gain
10.5 dB
Maximum Gain
11.7 dB
Noise Figure
4 dB
View Details