Skyworks Solutions, Inc. 1.2 GHz CATV Line Amplifier MMIC ACA1212

Description
1.2 GHz CATV Line Amplifier MMIC
Request a Quote
Description
1.2 GHz CATV Line Amplifier MMIC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.2 GHz CATV Line Amplifier MMIC - ACA1212 - Skyworks Solutions, Inc.
Irvine, CA, United States
1.2 GHz CATV Line Amplifier MMIC
ACA1212
1.2 GHz CATV Line Amplifier MMIC ACA1212
1.2 GHz CATV Line Amplifier MMIC

1.2 GHz CATV Line Amplifier MMIC

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number ACA1212
Product Name 1.2 GHz CATV Line Amplifier MMIC
Minimum Gain 10.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Single-Ended Amplifier MMIC - ADA10001 - Skyworks Solutions, Inc.
Specs
Minimum Gain 15 dB
Maximum Gain 15 dB
Noise Figure 2 dB
View Details
RF/IF and RFID - RF Amplifiers - 1047135-AWB7224SP8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 14-SMD Module
View Details
2 suppliers
2.4 GHz High Efficiency Wireless LAN Front End - SE2603L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details