Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AMPLIFIERS
WAVEPIA CO., LTD.
WPAM0206LNA -- RF & MW LNA
WAVEPIA Co., Ltd.
RF & MW LNA
WPAM0206LNA
Description
2 - 6GHz GaAs MMIC LNA Bare Die
Richardson RFPD
Done
Request a Quote
Email Supplier
Description
2 - 6GHz GaAs MMIC LNA Bare Die
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WPAM0206LNA
RF & MW LNA
WPAM0206LNA
2 - 6GHz GaAs MMIC LNA Bare Die
2 - 6GHz GaAs MMIC LNA Bare Die
Supplier's Site
Technical Specifications
Richardson RFPD
Product Category
RF Amplifiers
Product Number
WPAM0206LNA
Product Name
RF & MW LNA
Amplifier Type
Low Noise Amplifier
Frequency Range
2000 to 6000 MHz
Maximum Gain
29.7 dB
Noise Figure
1.5 dB
Unlock Full Specs
to access all available technical data
Similar Products
A.H. Systems Inc.
Preamplifier
PAM-0207A
Specs
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range
20 to 7000 MHz
View Details
Mini-Circuits
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, SOT-363 Style Package
PSA-5451+
Specs
Amplifier Type
Low Noise Amplifier
Frequency Range
50 to 4000 MHz
Minimum Gain
9.6 dB
View Details
4
suppliers
Marki Microwave LLC
12 GHz ââ¬â 46 GHz GaAs Driver Amplifier
AMM-7200ACH
Specs
Frequency Range
12000 to 46000 MHz
Package Type
bare-die
View Details
Skyworks Solutions, Inc.
2.4GHZ TRANSMIT / RECEIVE ZIGBEE RFEIC WITH DIVERSITY SWITCH
RFX2411
Specs
Output Power
20 dBm
View Details