Process Technology High Temperature Filter Housing LTFH

Description
Reusable high temperature filter housing made of heavy wall PTFE for the most demanding applications FEATURES Reduced cost of ownership: The housing design eliminates the need to replace the filter housing when the cartridge is replaced. Spin-on ring assembly not only ensures a positive seal every time, but it also enables quick and easy cartridge replacement with no damage to the housing o-ring. Housing collar retainer ring and filter cartridge clip substantially reduce cartridge maintenance clearance space. Reduced downtime: Fast filter cartridge change-outs without the need for removing the fluid connections. 100% PTFE fluoropolymer wetted surfaces are compatible with virtually all chemistries. SPECIFICATIONS Temperature Range: Up to 180º C (356° F) continuous at 2.75 bar (40 PSI). 100% heavy wall PTFE fluoropolymer wetted surfaces End cap mounting holes Filter body slides on and locks into position by means of a spin-on ring assembly (spanner wrench included) Able to be mounted upright or inverted (mounting bracket available) Housing sizes available for (cartridge not provided): • 70mm, 10-inch, 222 o-ring SOE filter cartridge • 83mm, 10-inch, 222 o-ring SOE filter cartridge • 70mm, 20-inch, 222 o-ring SOE filter cartridge Fluid connections: • 1/2-inch (12mm) to 1-inch (25mm) Flaretek® or Super 300 Type Pillar® process connections • 1/8-inch (3mm) to 1/2-inch (12mm) Flaretek® or Super 300 Type Pillar® drain/vent connections
Datasheet
Description
Reusable high temperature filter housing made of heavy wall PTFE for the most demanding applications FEATURES Reduced cost of ownership: The housing design eliminates the need to replace the filter housing when the cartridge is replaced. Spin-on ring assembly not only ensures a positive seal every time, but it also enables quick and easy cartridge replacement with no damage to the housing o-ring. Housing collar retainer ring and filter cartridge clip substantially reduce cartridge maintenance clearance space. Reduced downtime: Fast filter cartridge change-outs without the need for removing the fluid connections. 100% PTFE fluoropolymer wetted surfaces are compatible with virtually all chemistries. SPECIFICATIONS Temperature Range: Up to 180º C (356° F) continuous at 2.75 bar (40 PSI). 100% heavy wall PTFE fluoropolymer wetted surfaces End cap mounting holes Filter body slides on and locks into position by means of a spin-on ring assembly (spanner wrench included) Able to be mounted upright or inverted (mounting bracket available) Housing sizes available for (cartridge not provided): • 70mm, 10-inch, 222 o-ring SOE filter cartridge • 83mm, 10-inch, 222 o-ring SOE filter cartridge • 70mm, 20-inch, 222 o-ring SOE filter cartridge Fluid connections: • 1/2-inch (12mm) to 1-inch (25mm) Flaretek® or Super 300 Type Pillar® process connections • 1/8-inch (3mm) to 1/2-inch (12mm) Flaretek® or Super 300 Type Pillar® drain/vent connections
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Filter Housing - LTFH - Process Technology
Mentor, OH, USA
High Temperature Filter Housing
LTFH
High Temperature Filter Housing LTFH
Reusable high temperature filter housing made of heavy wall PTFE for the most demanding applications FEATURES Reduced cost of ownership: The housing design eliminates the need to replace the filter housing when the cartridge is replaced. Spin-on ring assembly not only ensures a positive seal every time, but it also enables quick and easy cartridge replacement with no damage to the housing o-ring. Housing collar retainer ring and filter cartridge clip substantially reduce cartridge maintenance clearance space. Reduced downtime: Fast filter cartridge change-outs without the need for removing the fluid connections. 100% PTFE fluoropolymer wetted surfaces are compatible with virtually all chemistries. SPECIFICATIONS Temperature Range: Up to 180º C (356° F) continuous at 2.75 bar (40 PSI). 100% heavy wall PTFE fluoropolymer wetted surfaces End cap mounting holes Filter body slides on and locks into position by means of a spin-on ring assembly (spanner wrench included) Able to be mounted upright or inverted (mounting bracket available) Housing sizes available for (cartridge not provided): • 70mm, 10-inch, 222 o-ring SOE filter cartridge • 83mm, 10-inch, 222 o-ring SOE filter cartridge • 70mm, 20-inch, 222 o-ring SOE filter cartridge Fluid connections: • 1/2-inch (12mm) to 1-inch (25mm) Flaretek® or Super 300 Type Pillar® process connections • 1/8-inch (3mm) to 1/2-inch (12mm) Flaretek® or Super 300 Type Pillar® drain/vent connections

Reusable high temperature filter housing made of heavy wall PTFE for the most demanding applications

  • FEATURES

    • Reduced cost of ownership: The housing design eliminates the need to replace the filter housing when the cartridge is replaced.
    • Spin-on ring assembly not only ensures a positive seal every time, but it also enables quick and easy cartridge replacement with no damage to the housing o-ring. Housing collar retainer ring and filter cartridge clip substantially reduce cartridge maintenance clearance space.
    • Reduced downtime: Fast filter cartridge change-outs without the need for removing the fluid connections.
    • 100% PTFE fluoropolymer wetted surfaces are compatible with virtually all chemistries.
  • SPECIFICATIONS

    • Temperature Range: Up to 180º C (356° F) continuous at 2.75 bar (40 PSI).
    • 100% heavy wall PTFE fluoropolymer wetted surfaces
    • End cap mounting holes
    • Filter body slides on and locks into position by means of a spin-on ring assembly (spanner wrench included)
    • Able to be mounted upright or inverted (mounting bracket available)
    • Housing sizes available for (cartridge not provided):
    • • 70mm, 10-inch, 222 o-ring SOE filter cartridge
    • • 83mm, 10-inch, 222 o-ring SOE filter cartridge
    • • 70mm, 20-inch, 222 o-ring SOE filter cartridge
    • Fluid connections:
    • • 1/2-inch (12mm) to 1-inch (25mm) Flaretek® or Super 300 Type Pillar® process connections
    • • 1/8-inch (3mm) to 1/2-inch (12mm) Flaretek® or Super 300 Type Pillar® drain/vent connections
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Filter Housings
Product Number LTFH
Product Name High Temperature Filter Housing
Housing Material PTFE
Unlock Full Specs
to access all available technical data

Similar Products

Lube & Hydraulic Filter Housing - 981 Series - Kaydon Filtration Corporation
Specs
Housing Material Aluminum; Steel; Steel - Stainless
Flow Rate (Liquids) 10.0 to 30.0 GPM (37.88 to 114 L/min)
Port Description 2"NPT 1"NPT
View Details
Multi Bag Filter Housing (EMBF) - EBMF-0802 - Harbory Filtration
Specs
Housing Material Steel - Stainless
Application / Industry Biopharmaceutical; Food or Beverage Processing; Hydrocarbon; Semiconductor; Automotive, Chemicals
Maximum Pressure 145 psi (102 m H2O)
View Details
Closures -  - Thermon, Inc
Thermon, Inc
Specs
Housing Material Steel; Steel - Stainless
Maximum Pressure ? to 150 psi (? to 106 m H2O)
Maximum Temperature ? to 200 F (? to 93.33 C)
View Details
Filters Housing - 33G Series - Parker Hannifin Filtration and Separation Div. / Balston Products
Parker Hannifin Filtration and Separation Div. / Balston Products
Specs
Housing Material Steel - Stainless (optional feature); Teflon (optional feature); Monel
Filtration Product Gas; Vapor
Maximum Pressure 425 psi (299 m H2O)
View Details