3L Filters,Ñ¢ closures from Thermon, Inc. include three options: Thru-Bolt, Swing Bolt, and Easy Access Closure (EAC), designed for various industries and process conditions. The Thru-Bolt closure is suitable for both vertical and horizontal housings and can accommodate different sealing methods, including O-ring and flat gasket seals. The Swing Bolt closure also fits vertical and horizontal housings, featuring an elastomer O-ring seal and a design that keeps the bolting attached when released, allowing for quicker change-outs compared to the Thru-Bolt option. The EAC is a patented design that enables a single operator to open a depressurized filtration vessel without tools, facilitating cartridge or bag replacements in under one minute. It is engineered for vertical lift applications and is compatible with housing diameters of 18" to 36". The EAC features a design pressure of 150 psig and a maximum temperature of 200°F (93°C), with options for carbon steel or stainless steel components. This closure type significantly reduces downtime during maintenance and includes an anti-tamper safety lock. Fast delivery from factory stock is also available, with minimal price increases over manual swing bolt closures.
3L Filters™ offers three closure options to suit a broad range of industries and process conditions. 3L Filters™ closures are designed to save time when opening and closing.
| Thermon, Inc | |
|---|---|
| Product Category | Filter Housings |
| Product Name | Closures |
| Housing Material | Steel; Steel - Stainless |