RS Components, Ltd.
Pump Strainers & Filters
4580156
Description
FILTRES EN Y 1
Request a Quote
Email Supplier
Description
FILTRES EN Y 1
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Strainers |
|
Product Number
|
4580156 |
|
Product Name
|
Pump Strainers & Filters |
|
Pressure Rating
|
232 psi (163 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pipe Connection
Threaded; 3/8 in bsp
Materials
Stainless steel
View Details
Pressure Rating
232 psi (163 m H2O)
Pipe Connection
Threaded; 1 in bsp
Materials
Bronze; Bronze
View Details
Pressure Rating
232 psi (163 m H2O)
Pipe Connection
Threaded; 22 mm compression
Materials
Bronze; Brass
View Details