Maxim Watermakers Seawater Reverse Osmosis System Sterling Series

Description
The Sterling Series Seawater Reverse Osmosis System Commercial Series MAXIM offers a line of Commercial Marine Reverse Osmosis systems, available in fresh water production capacities ranging from 1,000 gallons per day to 6,000 gallons per day. Custom units are available upon request. Standard Features Stainless steel corrosion resistant frame 2205 duplex stainless steel high pressure piping Victaulic couplings for easy parts replacement 2205 duplex stainless steel ultra-quiet Danfoss pump 1-Micron sediment filter High rejection 4" seawater membranes Low and high pressure switches High pressure relief safety valve Pressure gauges: Prefilter outlet, 1st array, Concentrate Permeate total dissolved solids (TDS) meter Automatic back flush Energy efficient design 60Hz electrical service Fiberglass pressure vessel(s)Vertical & horizontal configurations available
Description
The Sterling Series Seawater Reverse Osmosis System Commercial Series MAXIM offers a line of Commercial Marine Reverse Osmosis systems, available in fresh water production capacities ranging from 1,000 gallons per day to 6,000 gallons per day. Custom units are available upon request. Standard Features Stainless steel corrosion resistant frame 2205 duplex stainless steel high pressure piping Victaulic couplings for easy parts replacement 2205 duplex stainless steel ultra-quiet Danfoss pump 1-Micron sediment filter High rejection 4" seawater membranes Low and high pressure switches High pressure relief safety valve Pressure gauges: Prefilter outlet, 1st array, Concentrate Permeate total dissolved solids (TDS) meter Automatic back flush Energy efficient design 60Hz electrical service Fiberglass pressure vessel(s)Vertical & horizontal configurations available

Suppliers

Company
Product
Description
Supplier Links
Seawater Reverse Osmosis System - Sterling Series - Maxim Watermakers
Shreveport, LA, USA
Seawater Reverse Osmosis System
Sterling Series
Seawater Reverse Osmosis System Sterling Series
The Sterling Series Seawater Reverse Osmosis System Commercial Series MAXIM offers a line of Commercial Marine Reverse Osmosis systems, available in fresh water production capacities ranging from 1,000 gallons per day to 6,000 gallons per day. Custom units are available upon request. Standard Features Stainless steel corrosion resistant frame 2205 duplex stainless steel high pressure piping Victaulic couplings for easy parts replacement 2205 duplex stainless steel ultra-quiet Danfoss pump 1-Micron sediment filter High rejection 4" seawater membranes Low and high pressure switches High pressure relief safety valve Pressure gauges: Prefilter outlet, 1st array, Concentrate Permeate total dissolved solids (TDS) meter Automatic back flush Energy efficient design 60Hz electrical service Fiberglass pressure vessel(s)Vertical & horizontal configurations available

The Sterling Series Seawater Reverse Osmosis System Commercial Series

MAXIM offers a line of Commercial Marine Reverse Osmosis systems, available in fresh water production capacities ranging from 1,000 gallons per day to 6,000 gallons per day. Custom units are available upon request. Standard Features

  • Stainless steel corrosion resistant frame
  • 2205 duplex stainless steel high pressure piping
  • Victaulic couplings for easy parts replacement
  • 2205 duplex stainless steel ultra-quiet Danfoss pump
  • 1-Micron sediment filter
  • High rejection 4" seawater membranes
  • Low and high pressure switches
  • High pressure relief safety valve
  • Pressure gauges: Prefilter outlet, 1st array, Concentrate
  • Permeate total dissolved solids (TDS) meter
  • Automatic back flush
  • Energy efficient design
  • 60Hz electrical service
  • Fiberglass pressure vessel(s)Vertical & horizontal configurations available
Supplier's Site

Technical Specifications

  Maxim Watermakers
Product Category Water Filters
Product Number Sterling Series
Product Name Seawater Reverse Osmosis System
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Series Pleated Filter Cartridge(OPTMC) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polypropylene; PTFE
Additional Features Disposable
View Details
Water Filter Cartridges - 7382703 - RS Components, Ltd.
Specs
Configuration Element
Filtration Grade 5.00 µm (0.1969 mils)
View Details
General Cartridges - 1401 - Fulflo® 1401 Pleated Cartridge - Thermon, Inc
Specs
Configuration Element
Filter Medium Material Cellulose
Additional Features Disposable
View Details
Filter Bags - BAGREPL - Hayward Flow Control
Hayward Flow Control
Specs
Configuration Element
Type Bag
Filter Medium Material Nylon (optional feature); Polyester (optional feature); Polypropylene (optional feature)
View Details