Bell & Gossett, a xylem brand Reverse Osmosis Systems Standard and Custom Designed Models

Description
Reverse osmosis systems designed to provide high quality water for Residential, Commercial and Industrial applications at low cost. Reverse osmosis systems are designed to provide high purity water under the rigorous demands of continuous operation and harsh environments. These are premium quality systems engineered to be the best the industry can offer. They are available with optional operational and control features and ancillary equipment giving you the capability to completely customize your system. SIZE RANGE 150 to 216,000 GPD (15 to 817 M3/D) Higher capacity systems available in the custom designed models.
Datasheet
Description
Reverse osmosis systems designed to provide high quality water for Residential, Commercial and Industrial applications at low cost. Reverse osmosis systems are designed to provide high purity water under the rigorous demands of continuous operation and harsh environments. These are premium quality systems engineered to be the best the industry can offer. They are available with optional operational and control features and ancillary equipment giving you the capability to completely customize your system. SIZE RANGE 150 to 216,000 GPD (15 to 817 M3/D) Higher capacity systems available in the custom designed models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reverse Osmosis Systems - Standard and Custom Designed Models - Bell & Gossett, a xylem brand
Morton Grove, IL, USA
Reverse Osmosis Systems
Standard and Custom Designed Models
Reverse Osmosis Systems Standard and Custom Designed Models
Reverse osmosis systems designed to provide high quality water for Residential, Commercial and Industrial applications at low cost. Reverse osmosis systems are designed to provide high purity water under the rigorous demands of continuous operation and harsh environments. These are premium quality systems engineered to be the best the industry can offer. They are available with optional operational and control features and ancillary equipment giving you the capability to completely customize your system. SIZE RANGE 150 to 216,000 GPD (15 to 817 M3/D) Higher capacity systems available in the custom designed models.

Reverse osmosis systems designed to provide high quality water for Residential, Commercial and Industrial applications at low cost.

Reverse osmosis systems are designed to provide high purity water under the rigorous demands of continuous operation and harsh environments. These are premium quality systems engineered to be the best the industry can offer.

They are available with optional operational and control features and ancillary equipment giving you the capability to completely customize your system.

SIZE RANGE
150 to 216,000 GPD (15 to 817 M3/D)
Higher capacity systems available in the custom designed models.

Datasheet

Technical Specifications

  Bell & Gossett, a xylem brand
Product Category Water Filters
Product Number Standard and Custom Designed Models
Product Name Reverse Osmosis Systems
Application / Industry WaterSupply
Unlock Full Specs
to access all available technical data

Similar Products

130SHF Series Pleated Filter Cartridge(130SHF) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polyethersulfone; Polypropylene; PTFE
Additional Features Disposable
View Details
Water Filter Cartridges - 2755951 - RS Components, Ltd.
Specs
Configuration Element
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
Filter Bags - BAGREPL - Hayward Flow Control
Hayward Flow Control
Specs
Configuration Element
Type Bag
Filter Medium Material Nylon (optional feature); Polyester (optional feature); Polypropylene (optional feature)
View Details
D-Pro In-Line Filter - V73C-D-6T - DK-LOK U.S.A.
Specs
Configuration Housing Included
Housing Material Steel - Stainless; Brass
Maximum Pressure 3000 psi (2111 m H2O)
View Details