Lee Co. (The) 375 Bypass Valve

Description
This miniature valve is designed to shunt flow across an actuator piston when the system pressure is either shut off or lost. Normally open, the valve contains a hydraulically actuated pilot-to-close feature and is available in a 0.375 in diameter insert to accommodate system pressures up to 4000 psi. It has a maximum restriction of 70 Lohms when fully open and weighs 16 grams. Metal components within the valve are constructed entirely of stainless steel, ensuring durability and long product life. Features Mounting Configuration: Insert Locking End Diameter: 0.375 in Lohm Rate: 70 Lohms max. Maximum Working Pressure: 4000 psi
Request a Quote Datasheet
Description
This miniature valve is designed to shunt flow across an actuator piston when the system pressure is either shut off or lost. Normally open, the valve contains a hydraulically actuated pilot-to-close feature and is available in a 0.375 in diameter insert to accommodate system pressures up to 4000 psi. It has a maximum restriction of 70 Lohms when fully open and weighs 16 grams. Metal components within the valve are constructed entirely of stainless steel, ensuring durability and long product life. Features Mounting Configuration: Insert Locking End Diameter: 0.375 in Lohm Rate: 70 Lohms max. Maximum Working Pressure: 4000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
375 Bypass Valve -  - Lee Co. (The)
Westbrook, CT, USA
375 Bypass Valve
375 Bypass Valve
This miniature valve is designed to shunt flow across an actuator piston when the system pressure is either shut off or lost. Normally open, the valve contains a hydraulically actuated pilot-to-close feature and is available in a 0.375 in diameter insert to accommodate system pressures up to 4000 psi. It has a maximum restriction of 70 Lohms when fully open and weighs 16 grams. Metal components within the valve are constructed entirely of stainless steel, ensuring durability and long product life. Features Mounting Configuration: Insert Locking End Diameter: 0.375 in Lohm Rate: 70 Lohms max. Maximum Working Pressure: 4000 psi

This miniature valve is designed to shunt flow across an actuator piston when the system pressure is either shut off or lost. Normally open, the valve contains a hydraulically actuated pilot-to-close feature and is available in a 0.375 in diameter insert to accommodate system pressures up to 4000 psi. It has a maximum restriction of 70 Lohms when fully open and weighs 16 grams. Metal components within the valve are constructed entirely of stainless steel, ensuring durability and long product life.

Features

  • Mounting Configuration: Insert Locking End
  • Diameter: 0.375 in
  • Lohm Rate: 70 Lohms max.
  • Maximum Working Pressure: 4000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 375 Bypass Valve
Valve Type Shut Off; Bypass Valves
Unlock Full Specs
to access all available technical data

Similar Products

558 Series Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details
IEP Series 2-Way Dispense Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Dispense Solenoid Valves | High Speed Solenoid Valves
Maximum Pressure 800.00 psi (563 m H2O)
Media Temperature 275 F (135 C)
View Details
855 Series 316L Check Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
558 Series 316L Press-In Pressure Relief Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.21 inch (5.46 mm)
Connection Description Press-In - Into Plastic
View Details