Petersen Products Co. Plug, Mech, Hand Tight, Air Test Valve, 1.550" To 1.820" Dia 143-001-P

Description
By-Pass Tire Type Valve Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 1.820" (46mm) Dia., Nominal 1.5" (38mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal Soft PVC Pressure, Estimated Blowout PSI 40 psi (2.76 bar) Sage Subcategory Number W1430 Seal Expansion System Hand Tightening Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug Temperature Max. Service F 140 F (60 C)
Request a Quote
Description
By-Pass Tire Type Valve Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 1.820" (46mm) Dia., Nominal 1.5" (38mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal Soft PVC Pressure, Estimated Blowout PSI 40 psi (2.76 bar) Sage Subcategory Number W1430 Seal Expansion System Hand Tightening Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug Temperature Max. Service F 140 F (60 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug, Mech, Hand Tight, Air Test Valve, 1.550
Fredonia, WI, United States
Plug, Mech, Hand Tight, Air Test Valve, 1.550" To 1.820" Dia
143-001-P
Plug, Mech, Hand Tight, Air Test Valve, 1.550" To 1.820" Dia 143-001-P
By-Pass Tire Type Valve Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 1.820" (46mm) Dia., Nominal 1.5" (38mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal Soft PVC Pressure, Estimated Blowout PSI 40 psi (2.76 bar) Sage Subcategory Number W1430 Seal Expansion System Hand Tightening Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug Temperature Max. Service F 140 F (60 C)

By-Pass Tire Type Valve
Country of Origin USA
Depth, Overall 3.7" (94mm)
Dia. Max 1.820" (46mm)
Dia., Nominal 1.5" (38mm)
Material, Body Nylon
Material, Hardware Polypro & Brass
Material, Seal Soft PVC
Pressure, Estimated Blowout PSI 40 psi (2.76 bar)
Sage Subcategory Number W1430
Seal Expansion System Hand Tightening
Shipping Wt. 1 Lb (0.45 Kg)
Style End of Pipe Plug
Temperature Max. Service F 140 F (60 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Industrial Valves
Product Number 143-001-P
Product Name Plug, Mech, Hand Tight, Air Test Valve, 1.550" To 1.820" Dia
Primary Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Valve, Pressure Relief, 300 Psig, 1/4
Specs
Valve Type Relief
Connection Description Quick Connect
View Details
Valve, Pressure Relief, 0-25 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 2.86
Specs
Primary Material Nylon
Media Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
Controller, Inflation Air, 0-30 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details