The FB1 series consists of fabricated basket strainers designed for use in process, power, oil and gas, and chemical industries, with pressure ratings up to 3705 PSIG and temperature resistance to 800°F. The strainers feature a single slant-top basket with a bottom blowdown outlet and are constructed from carbon steel, stainless steel, or other materials upon request. Inlet and outlet connections are available in flat face, raised face, butt weld, threaded (NPT), or socket weld configurations, with sizes ranging from 2 to 24 inches. Standard flange ratings include ASME Class 150, 300, 600, 900, and 1500. The screen is perforated 304 stainless steel, with 1/8-inch perforations for sizes up to 12 inches and 3/16-inch for 14 to 24 inches. The strainers comply with ASME B31.1, B31.3, B31.4, and Section VIII Div. I, and are designed for in-line installation.
The ACME Basket strainer consists of a removable screen that can easily be removed from the top. Basket Strainers are used to trap suspended solids and particulate too large to be caught by most filter media. Basket strainers temporarily disrupt a system whe
| Acme Engineering Products | |
|---|---|
| Product Category | Strainers |
| Product Number | FB1 SERIES |
| Product Name | Basket Type Strainers |
| Strainer Style | Strainer Assembly |
| Strainer Type | Simplex Basket |
| Applications | Chemical; Industrial; Oil/Fuel; Water |
| Media | Liquid |
| Pipe Size | 2 to 24 inch (50.8 to 610 mm) |