AirClean Systems Type B Enclosure PowderSafe™ AC730C

Description
AirClean® Systems PowderSafe™ Type B enclosures usher in a new era of powder weighing and containment technology. Precise airflow control is achieved with the AirSafe™ automatic safety controller. AirSafe™ allows the operator to set the desired face velocity and then automatically maintains that setting. HEPASafe™ filter change technology provides a safe and effective means for replacement of both the pre-filter and primary HEPA filter. Standard Features AirSafe™ automatic safety controller No installation required - plugs directly into a standard 110V or 220V electrical outlet Integral vapor-proof fluorescent lighting No ductwork required Effectively weigh to 7 decimal places Permanent backup HEPA filter Constant monitoring of fume hood face velocity with variable airflow control to user preset value Horizontal laminar airflow pattern Lab event timer Safety Features Brushless, sparkless blower is post-filter Exhaust air is HEPA filtered, keeping any potential particulate from returning to the room Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement HEPASafe™ technology allows safe HEPA filter change while enclosure is operational Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed Shipped fully assembled Tested to UL 61010-1 and CSA C22.2 No. 61010-1
Request a Quote
Description
AirClean® Systems PowderSafe™ Type B enclosures usher in a new era of powder weighing and containment technology. Precise airflow control is achieved with the AirSafe™ automatic safety controller. AirSafe™ allows the operator to set the desired face velocity and then automatically maintains that setting. HEPASafe™ filter change technology provides a safe and effective means for replacement of both the pre-filter and primary HEPA filter. Standard Features AirSafe™ automatic safety controller No installation required - plugs directly into a standard 110V or 220V electrical outlet Integral vapor-proof fluorescent lighting No ductwork required Effectively weigh to 7 decimal places Permanent backup HEPA filter Constant monitoring of fume hood face velocity with variable airflow control to user preset value Horizontal laminar airflow pattern Lab event timer Safety Features Brushless, sparkless blower is post-filter Exhaust air is HEPA filtered, keeping any potential particulate from returning to the room Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement HEPASafe™ technology allows safe HEPA filter change while enclosure is operational Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed Shipped fully assembled Tested to UL 61010-1 and CSA C22.2 No. 61010-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Creedmoor, NC, United States
Type B Enclosure
PowderSafe™ AC730C
Type B Enclosure PowderSafe™ AC730C
AirClean® Systems PowderSafe™ Type B enclosures usher in a new era of powder weighing and containment technology. Precise airflow control is achieved with the AirSafe™ automatic safety controller. AirSafe™ allows the operator to set the desired face velocity and then automatically maintains that setting. HEPASafe™ filter change technology provides a safe and effective means for replacement of both the pre-filter and primary HEPA filter. Standard Features AirSafe™ automatic safety controller No installation required - plugs directly into a standard 110V or 220V electrical outlet Integral vapor-proof fluorescent lighting No ductwork required Effectively weigh to 7 decimal places Permanent backup HEPA filter Constant monitoring of fume hood face velocity with variable airflow control to user preset value Horizontal laminar airflow pattern Lab event timer Safety Features Brushless, sparkless blower is post-filter Exhaust air is HEPA filtered, keeping any potential particulate from returning to the room Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement HEPASafe™ technology allows safe HEPA filter change while enclosure is operational Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed Shipped fully assembled Tested to UL 61010-1 and CSA C22.2 No. 61010-1

AirClean® Systems PowderSafe™ Type B enclosures usher in a new era of powder weighing and containment technology. Precise airflow control is achieved with the AirSafe™ automatic safety controller. AirSafe™ allows the operator to set the desired face velocity and then automatically maintains that setting. HEPASafe™ filter change technology provides a safe and effective means for replacement of both the pre-filter and primary HEPA filter.

Standard Features

  • AirSafe™ automatic safety controller
  • No installation required - plugs directly into a standard 110V or 220V electrical outlet
  • Integral vapor-proof fluorescent lighting
  • No ductwork required
  • Effectively weigh to 7 decimal places
  • Permanent backup HEPA filter
  • Constant monitoring of fume hood face velocity with variable airflow control to user preset value
  • Horizontal laminar airflow pattern
  • Lab event timer

Safety Features

  • Brushless, sparkless blower is post-filter
  • Exhaust air is HEPA filtered, keeping any potential particulate from returning to the room
  • Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
  • Filter safety lockout to ensure correct filter replacement
  • HEPASafe™ technology allows safe HEPA filter change while enclosure is operational
  • Low airflow alarm warns the user both visually and audibly
  • Real time monitoring of installed filtration bed
  • Shipped fully assembled
  • Tested to UL 61010-1 and CSA C22.2 No. 61010-1
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Industrial Enclosures
Product Number PowderSafe™ AC730C
Product Name Type B Enclosure
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details